- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Rows
- Number of Contacts
- Pitch
- Packaging
- Radiation Hardening
- Published
- Connector Type
- Contact Plating
Attribute column
Manufacturer
Samtec Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Automotive | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature (Min.) | PPAP | Product Depth (mm) | Terminal Pitch (mm) | Termination Method | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Product Length (mm) | Height | Length | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JL-100-25-T Samtec Inc. | 1500 | - | - | 3 Weeks | - | Through Hole | Teflon | - | 2 (1 x 2) | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | JL | e4 | yes | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 1.14mm | - | - | Silver | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.6A | - | - | - | - | - | 3.18mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-108-BK-G Samtec Inc. | 447 |
| - | 3 Weeks | Gold | - | Polyester | LOCKING | - | - | - | AU | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | 8 | 90°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | 16 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | 2A | RECTANGULAR | - | - | - | 6.1mm | 20.32mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-107-BK-G Samtec Inc. | 1282 |
| Datasheet | 3 Weeks | Gold | - | Polyester | LOCKING | - | - | - | AU | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 5.08mm | ONE | UL | - | COMMERCIAL | 14 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | 17.78mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() BTMM-101-01-T-S Samtec Inc. | 49 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 1 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() SNT-100-RD-T Samtec Inc. | 250 | - | - | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Red | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | UL | Tin | COMMERCIAL | 2 | - | - | - | - | - | - | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 50.8mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() BTSW-125-01-T-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | No | Straight | - | - | EAR99 | Compliant | 105 | -55 | Through Hole | - | - | No | 5.08 | 2.54 | Solder | - | - | - | - | - | Active | - | - | - | Jumper | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 | - | - | - | 2.54 | - | - | - | - | ||
![]() MNT-104-BK-G Samtec Inc. | 50 |
| - | 6 Weeks | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 8 (2 x 4) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | MNT | e4 | yes | Active | Not Applicable | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Gold | COMMERCIAL | 8 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | 2A | RECTANGULAR | - | - | - | 0.240 6.10mm | 10.16mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BK-H Samtec Inc. | 453 |
| - | 6 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | SNT | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | 8536.69 | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | 2.5A | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | 5.08mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() BTMM-104-01-T-S Samtec Inc. | 7 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | 4 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() JL-500-25-T Samtec Inc. | In Stock | - | - | 2 Weeks | - | Through Hole | Teflon | - | 2 (1 x 2) | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | JL | - | yes | Obsolete | Not Applicable | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | - | 0.500 12.70mm | Straight | 1.14mm | - | - | Silver | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() SNT-100-OR-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | STRAIGHT | -55°C | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top | - | - | - | Orange | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.240 6.10mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() BTMM-120-01-T-D Samtec Inc. | 49 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | 40 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() BTMM-110-01-G-S Samtec Inc. | 37 |
| Datasheet | 2 Weeks | - | - | - | - | 10 (1 x 10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | BTMM | - | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Black | - | Male Pins | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MNT-103-BK-H Samtec Inc. | 7 |
| - | 3 Weeks | Gold | - | Polyester | - | - | - | - | AU | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 5.08mm | ONE | - | - | COMMERCIAL | 6 | 0.2 inch | FEMALE | Black | - | 2A | SQ PIN-SKT | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | - | - | - | - | 7.62mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() MNT-109-BK-G Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 18 (2 x 9) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | MNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | ONE | UL | Gold | COMMERCIAL | 18 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | RECTANGULAR | 8.896 N | .5282 N | - | 0.240 6.10mm | 22.86mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-OR-T Samtec Inc. | In Stock | - | - | 3 Weeks | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | SN | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Male | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | Straight | 2.54mm | ONE | UL | - | COMMERCIAL | 2 | - | - | Orange | - | - | - | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | - | 50.8mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-RD-H-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Red | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() SNT-100-OR-G-H Samtec Inc. | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Orange | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-BL-G-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | STRAIGHT | -55°C | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | - | - | Blue | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-OR-H-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Orange | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | RECTANGULAR | 8.896 N | - | - | 0.550 13.97mm | 5.08mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant |