- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Rows
- Number of Contacts
- Pitch
- Packaging
- Radiation Hardening
- Published
- Connector Type
- Contact Plating
Attribute column
Manufacturer
Samtec Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Height | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNT-100-OR-T-H Samtec Inc. | In Stock | - | Datasheet | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | STRAIGHT | -55°C | - | Bulk | 2010 | SNT | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | - | Orange | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | ONE | - | Tin | COMMERCIAL | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-103-BK-G Samtec Inc. | 9722 |
| - | 6 Weeks | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 6 (2 x 3) | - | Bronze | - | - | - | Bulk | 2009 | MNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | - | 5.08mm | ONE | UL | Gold | COMMERCIAL | 6 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | - | RECTANGULAR | - | .5282 N | 0.240 6.10mm | 7.62mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() BTMM-105-01-T-S-003 Samtec Inc. | 49 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() SNT-100-BL-H-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | STRAIGHT | -55°C | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | - | Blue | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | - | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() SNT-100-BL-T Samtec Inc. | 232 | - | - | 3 Weeks | Tin | - | - | Polybutylene Terephthalate (PBT) | - | - | SN | Bronze | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | INTERCONNECTION DEVICE | - | 90°C | -40°C | - | 1 | Male | POLYESTER | 8536.69 | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | - | Straight | - | 2.54mm | ONE | UL | - | COMMERCIAL | 2 | - | - | Blue | - | - | - | 5mOhm | PLUG | - | - | 2.5A | - | RECTANGULAR | 8.896 N | - | - | 50.8mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-105-BK-G Samtec Inc. | 207 |
| - | 4 Weeks | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 10 (2 x 5) | - | Bronze | - | - | - | Bulk | 2010 | MNT | - | yes | Active | 1 (Unlimited) | - | - | Open Top | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | - | 5.08mm | ONE | UL | Gold | COMMERCIAL | 10 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | - | RECTANGULAR | 8.896 N | .5282 N | 0.240 6.10mm | 12.7mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-114-BK-G Samtec Inc. | 184 |
| - | 3 Weeks | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 14 (2 x 7) | - | Bronze | - | - | - | Bulk | 2014 | MNT | e4 | yes | Active | - | - | - | Open Top | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | - | 5.08mm | ONE | UL | Gold | COMMERCIAL | 28 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | - | RECTANGULAR | 8.896 N | - | 0.240 6.10mm | 35.56mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-110-BK-G Samtec Inc. | 13 |
| - | 3 Weeks | Gold | - | - | Polyester | LOCKING | - | AU | Bronze | - | - | - | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | 90°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 5.08mm | ONE | UL | - | COMMERCIAL | 20 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | PLUG | 675V | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | 25.4mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-YW-T Samtec Inc. | 11888 | - | - | 1 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | - | yes | Active | 1 (Unlimited) | - | - | Open Top | 90°C | -40°C | Yellow | 1 | Female Sockets | - | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | - | 2.54mm | - | - | Tin | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | - | - | - | - | - | - | 0.240 6.10mm | 50.8mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() SNT-100-YW-H Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | 90°C | -40°C | Yellow | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | - | 2.54mm | ONE | - | Gold | COMMERCIAL | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.240 6.10mm | 50.8mm | 30.0μin 0.76μm | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SNT-100-YW-G-H Samtec Inc. | In Stock | - | - | 3 Weeks | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | AU | Bronze | STRAIGHT | -55°C | - | Bulk | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | 1 | Male | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | - | - | - | - | ONE | - | - | COMMERCIAL | 2 | - | - | Yellow | 0.565 inch | - | SQ PIN-SKT | 5mOhm | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() BTMM-105-01-T-S Samtec Inc. | 700 | - | - | 3 Weeks | Tin | Through Hole | - | Polymer | - | - | - | Bronze | - | - | - | - | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | 105°C | -55°C | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 4mm | - | - | - | - | 5 | - | - | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 10mm | - | - | No | - | ROHS3 Compliant | ||
![]() SNT-100-YW-G Samtec Inc. | 1390 | - | - | 3 Weeks | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | AU | Bronze | - | - | - | Bulk | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | 90°C | -40°C | - | 1 | Male | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | - | Straight | - | 2.54mm | ONE | UL | - | COMMERCIAL | 2 | - | - | Yellow | - | - | - | 5mOhm | PLUG | - | - | 2.5A | - | RECTANGULAR | 8.896 N | - | 6.1mm | 50.8mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() MNT-113-BK-G Samtec Inc. | 507 |
| - | 3 Weeks | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 26 (2 x 13) | - | Bronze | - | - | 450V | Bulk | 2014 | MNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | - | 5.08mm | ONE | UL | Gold | COMMERCIAL | 26 | 0.2 inch | - | - | - | - | - | 5mOhm | PLUG | 675V | - | - | - | RECTANGULAR | 8.896 N | .5282 N | 0.240 6.10mm | 33.02mm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() BTMM-106-01-T-S Samtec Inc. | 7 |
| - | 3 Weeks | Tin | Through Hole | - | Polymer | - | - | - | Bronze | - | - | - | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | 105°C | -55°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 4mm | - | - | - | - | 6 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 12mm | - | - | No | - | ROHS3 Compliant | ||
![]() BTMM-111-01-T-S Samtec Inc. | 37 |
| - | 3 Weeks | - | - | BOARD | - | - | - | MATTE TIN | - | RIGHT ANGLE | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 11 | - | 2mm | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | MATTE TIN | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BTMM-112-01-T-S Samtec Inc. | 7 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | 12 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() BTMM-108-01-T-S Samtec Inc. | 49 |
| - | 3 Weeks | - | - | BOARD | - | - | - | MATTE TIN | - | RIGHT ANGLE | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | 2mm | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | MATTE TIN | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BTMM-103-01-T-S Samtec Inc. | 37 |
| - | 3 Weeks | - | Through Hole | - | - | - | 3 (1 x 3) | - | - | - | - | - | Tray | 2012 | BTMM | e3 | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | Black | 1 | Male Pins | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | - | - | - | - | - | Tin | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | ||
![]() BTMM-107-01-T-S Samtec Inc. | 107 | - | - | 3 Weeks | - | - | BOARD | - | - | - | MATTE TIN | - | RIGHT ANGLE | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | - | 2mm | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | MATTE TIN | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |