- Manufacturer
- Contact Materials
- Number of Contacts
- Contact Finish Mating
- Contact Finish Termination
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
Attribute column
Manufacturer
Samtec Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICA-322-WTT-2-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-324-SGT-H Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-324-SGT-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e3 | Yes | Solder | EAR99 | - | - | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | not_compliant | - | 24 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP24 | - | - | ||
![]() ICA-648-WGT-2-H Samtec | In Stock | - | - | 2 Weeks | Through Hole | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-648-WGT-2-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | - | - | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 48 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP48 | - | No | ||
![]() MVAS-144-ZWTT-15-2 Samtec | In Stock | - | - | - | Through Hole | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-144-ZWTT-15-2 | - | - | - | - | Active | 5.15 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 144 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA144 | - | No | ||
![]() MPAS-169-ZWGG-17-2 Samtec | In Stock | - | - | 2 Weeks | Through Hole | POLYESTER | 1.7 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-169-ZWGG-17-2 | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 169 | RECTANGULAR | 1.7 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | - | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA169 | 17X17 | No | ||
![]() MPAS-084-ZAGG-12B Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-084-ZAGG-12B | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - | No | ||
![]() MPAS-132-ZSGG-13B Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | 125 °C | -55 °C | - | Female | - | - | 2.54 mm | Straight | - | - | - | 132 | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | No | ||
![]() ICA-328ZWGGH Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-328-ZWGG-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | - | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | not_compliant | - | 28 | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | No | ||
![]() ICA-422-ZWGT-3-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVAS-155-ZWTT-16-2 Samtec | In Stock | - | - | - | Through Hole | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-155-ZWTT-16-2 | - | - | - | - | Active | 5.15 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 155 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA155 | - | No | ||
![]() MVAS-155-ZWTT-16 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MHAS-144-ZSGT-13 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-132-ZWGT-14-2 Samtec | In Stock | - | - | 2 Weeks | Through Hole | POLYESTER | 1.4 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-132-ZWGT-14-2 | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 132 | RECTANGULAR | 1.4 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | - | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA132 | 14X14 | No | ||
![]() MHAS-084-ZSGT-12B Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-121-ZWGG-11-2 Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-121-ZWGG-11-2 | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 121 | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA121 | - | No | ||
![]() MPAS-088-JGG-13B Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-088-JGG-13B | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 88 | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA88 | - | No | ||
![]() MHAS-084-ZMGT-12B Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-084-ZMGT-12B | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - | No | ||
![]() ICA-632-STT-L-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-144-ZHGT-15 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-328ZSSTH Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |