- Manufacturer
- Contact Materials
- Number of Contacts
- Contact Finish Mating
- Contact Finish Termination
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
Attribute column
Manufacturer
Samtec Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPAS-085-ZSST-13A Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-084-ZWTT-11CJ Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-085-ZS-GT-11-L Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-144-ZWTT-15-3 Samtec | In Stock | - | - | 2 Weeks | Through Hole | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-144-ZWTT-15-3 | - | - | - | - | Active | 5.15 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 144 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA144 | - | No | ||
![]() MVAS-132-ZWGT-14-3 Samtec | In Stock | - | - | - | Through Hole | POLYESTER | 1.4 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-132-ZWGT-14-3 | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 132 | RECTANGULAR | 1.4 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA132 | 14X14 | No | ||
![]() MPAS-133-ZSGG-13A Samtec | In Stock | - | - | - | Through Hole | BRASS | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-133-ZSGG-13A | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 133 | RECTANGULAR | 1.3 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA133 | 13X13 | No | ||
![]() ICA-308-WGG-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-328WGG2H Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-328-WGG-2-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | 2 | - | - | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 28 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | No | ||
![]() ICA-314-ZWGT-3-H Samtec | In Stock | - | - | 2 Weeks | Through Hole | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-314-ZWGT-3-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | not_compliant | - | 14 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP14 | - | No | ||
![]() MPAS-181-JGG-15 Samtec | In Stock | - | - | - | Through Hole | POLYESTER | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-181-JGG-15 | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | LOW PROFILE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 181 | RECTANGULAR | 1.5 inch | 0.19 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA181 | 15X15 | No | ||
![]() MVAS-068-ZWGG-11-3 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-308-ZSST-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHAS-072-ZSST-11B Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (10) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-072-ZSST-11B | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 72 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA72 | - | No | ||
![]() MPAS-085-JGT-11 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-328SGTH Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-328-SGT-H | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e3 | Yes | Solder | EAR99 | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | not_compliant | - | 28 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | - | ||
![]() ICA-648-WTT-2-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-632-ZWGT-3-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAT-239-A-G-19BN Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | Male | - | - | 2.54 mm | Straight | - | - | - | 239 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-066-ZSGT-11CB Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-160-ZUGT-16CL Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | No |