- Manufacturer
- Contact Materials
- Number of Contacts
- Contact Finish Mating
- Contact Finish Termination
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
Attribute column
Manufacturer
Samtec Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSAS-300-ZWGT-20AN Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-328ZSGTH Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-144-ZWGT-15-3 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-328ZSGTL Samtec | In Stock | - | - | - | Through Hole | LIQUID CRYSTAL POLYMER | 1.4 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-328-ZSGT-L | - | STRAIGHT | 125 °C | -65 °C | - | Active | 5.26 | Compliant | Yes | Bulk | e3 | Yes | Solder | EAR99 | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 28 | RECTANGULAR | 0.395 inch | 0.1 inch | MACHINE SCREW | 5000000000 Ω | 0.1 inch | SOLDER KINKED LEADS | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | - | ||
![]() CSAS-179-ZUGT-18AN Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 179 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-088-ZA-GT-11 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MHAS-225-ZSST-18 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MHAS-084-ZMGG-10 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-084-ZWTT-13-3 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-318-EGT Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-318-EGT | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | Bulk | e3 | Yes | Solder | EAR99 | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | not_compliant | - | 18 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP18 | - | No | ||
![]() MPAS-016-ZSGT-10 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() ICA-328WGT3 Samtec | In Stock | - | - | - | Through Hole | LIQUID CRYSTAL POLYMER | 1.4 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-328-WGT-3 | - | STRAIGHT | 125 °C | -65 °C | - | Active | 5.69 | Compliant | Yes | Bulk | e3 | Yes | Wire Wrap | EAR99 | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 28 | RECTANGULAR | 0.395 inch | 0.1 inch | MACHINE SCREW | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | No | ||
![]() ICA-322-ZWGT-3-H Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVAS-135-ZWGT-14 Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-135-ZWGT-14 | - | - | - | - | - | Active | 5.25 | Compliant | Yes | Bulk | e4 | Yes | Wire Wrap | EAR99 | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 135 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA135 | - | No | ||
![]() MHAS-168-ZLGT-17 Samtec | In Stock | - | - | 2 Weeks | Through Hole | PLASTIC | 1.7 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-168-ZL-GT-17 | MHAS | STRAIGHT | 170 °C | -65 °C | ROHS COMPLIANT | Active | 5.21 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | LOW PROFILE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 168 | RECTANGULAR | 1.7 inch | 0.122 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | GOLD (30) OVER NICKEL (50) | IC SOCKET | PGA168 | 17X17 | No | ||
![]() MPAS-084-ZSGT-11A Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-357-ZWGT-19CO-2 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 357 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-223-ZSGT-18AD Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 223 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MSAS-121-ZSGT-13A-L Samtec | In Stock | - | - | - | - | LIQUID CRYSTAL POLYMER | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-121-ZS-GT-13A-L | - | - | - | - | - | Obsolete | 5.84 | - | Yes | - | e3 | Yes | - | EAR99 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | 121 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA121 | - | - | ||
![]() MVAS-084-ZWTT-13 Samtec | In Stock | - | - | - | - | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-084-ZWTT-13 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e3 | Yes | - | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - | - |