- Manufacturer
- Contact Materials
- Number of Contacts
- Contact Finish Mating
- Contact Finish Termination
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Pbfree Code
- Reach Compliance Code
Attribute column
Manufacturer
Samtec Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHAS-108-ZSGT-12 Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-299-ZHGT-20AI Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 299 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-431-ZHGT-24AC Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 431 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-066-ZUGG-11CB Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAT-224-P-G-17CP Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | Male | - | - | 2.54 mm | Straight | - | - | - | 224 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-096-ZSGT-14 Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-109-ZSGT-12A Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 109 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-223-ZAGG-18AD Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 223 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-257-ZSTT-19AL Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 257 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-073-ZSGT-11A Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-262-ZSGG-19BI Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 262 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-300-ZSGT-20AN Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAS-241-ZLGG-18BS Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 241 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CSAT-272-A1-G-21AA Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | Male | - | - | 2.54 mm | Straight | - | - | - | 272 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MSAS-121-ZSGT-13A-L Samtec | In Stock | - | - | - | LIQUID CRYSTAL POLYMER | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-121-ZS-GT-13A-L | - | - | - | - | Obsolete | 5.84 | - | Yes | - | e3 | Yes | - | EAR99 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | 121 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA121 | - | - | ||
![]() MHAS-324-JGG-18 Samtec | In Stock | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-324-JGG-18 | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 324 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA324 | - | No | ||
![]() ICA-308-ZWTT-2-H Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Wire Wrap | - | 2 | Female | - | - | 2.54 mm | Straight | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MVAS-069-ZSGG-11 Samtec | In Stock | - | - | Through Hole | GLASS FILLED POLYESTER | 1.1 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-069-ZSGG-11 | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 69 | RECTANGULAR | 1.1 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA69 | 11X11 | No | ||
![]() MHAS-073-ZMGG-11C Samtec | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-149-ZSGT-15B Samtec | In Stock | - | - | Through Hole | BRASS | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-149-ZSGT-15B | STRAIGHT | 125 °C | -65 °C | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Female | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 149 | RECTANGULAR | 1.5 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA149 | 15X15 | No |