- Packaging
- Series
- Gender
- Number of Ports
- Standard
- Part Status
- Number of Contacts
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- Tradename
- Connector Type
Attribute column
Manufacturer
Samtec USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Empty Shell | Contact Style | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Number of Ports | Mating Cycles | Specifications | Features | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHDMI-19-02-H-TH-L-TR Samtec Inc. | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Thermoplastic | Brass | Bronze | 40VAC | -25°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI - Mini | - | - | Receptacle | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 400μm | - | Right Angle | Unshielded | 8.17mm | Black | NICKEL | - | - | Gold | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | NO | - | - | - | 40V | - | 1 | 100 | - | - | 11.2mm | - | - | No | ROHS3 Compliant | ||
![]() USB-A-D-S-W-TH Samtec Inc. | 275 |
| - | 3 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | COPPER ALLOY | Thermoplastic | - | Bronze | 30VAC | -50°C~85°C | Tray | 2012 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | Receptacle | OTHER STACKING CONNECTOR: 4 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 17mm | White | NICKEL | ONE | - | Gold | COMMERCIAL | 1 | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | NO | USB, SER A FLAT | 30mOhm | SOCKET | 30V | POLAR PIN POSITION | 2 | 1500 | USB 2.0 | Board Lock | 14.5mm | 30μin | UL94 V-0 | No | ROHS3 Compliant | ||
![]() USB-B-S-F-B-TH-TR Samtec Inc. | 526 |
| - | 3 Weeks | - | - | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Steel | Bronze | 30VAC | -50°C~85°C | Tape & Reel (TR) | 2007 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | TAPE AND REEL | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | Shielded | 16.2mm | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 4 | - | - | NO | - | - | - | 30V | - | 1 | 1500 | USB 2.0 | Board Lock | 12.1mm | FLASH inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() USB-A-S-F-W-SM2-TR Samtec Inc. | 1090 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | Bronze | 30VAC | -50°C~85°C | Tape & Reel (TR) | 2012 | USB-A | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 14.8mm | White | FRONT-TIN AND REAR-NICKEL | - | - | Gold | - | - | 4 | - | - | NO | - | - | - | 30V | - | 1 | 1500 | USB 2.0 | Board Guide, Solder Retention | 16.4mm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() USB-A-S-F-B-TH-R Samtec, Inc. | 125 |
| Datasheet | 3 Weeks | Gold | Horizontal, Through Hole | - | - | STEEL | Thermoplastic | - | Bronze | - | - | - | 2012 | - | - | - | Active | - | 4 | Solder | - | USB | 85°C | -50°C | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | 14.16mm | - | NICKEL | - | - | - | - | - | - | - | - | NO | - | - | - | 30V | - | 1 | - | - | - | 14.5mm | - | - | No | RoHS Compliant | ||
![]() USB-B-S-F-B-SM-R Samtec, Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | - | - | STEEL | Thermoplastic | - | Bronze | - | - | Bulk | 2011 | - | - | - | Active | - | 4 | Solder | - | USB CONNECTOR | 85°C | -50°C | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 4 | Right Angle | - | 16mm | - | NICKEL | - | - | - | - | - | - | - | - | NO | - | - | - | 30V | - | 1 | - | - | - | 16.2mm | - | - | No | RoHS Compliant | ||
![]() USB-A-D-F-B-TH-R Samtec, Inc. | 275 | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | Thermoplastic | - | Bronze | - | - | - | 2011 | - | - | - | Active | - | 8 | Solder | - | USB CONNECTOR | 85°C | -50°C | Female | OTHER STACKING CONNECTOR: 4 CONTACTS | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | 17mm | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 30V | - | 2 | - | - | - | 14.5mm | - | - | No | RoHS Compliant | ||
![]() HDMIP-29-01-S-EM Samtec Inc. | In Stock | - | - | - | - | - | Board Edge | - | - | - | Copper Alloy | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | HDMI | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 29 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant |