- Packaging
- Series
- Gender
- Number of Ports
- Standard
- Part Status
- Number of Contacts
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- Tradename
- Connector Type
Attribute column
Manufacturer
Samtec USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Brand | Contact Finish Mating | Contact Materials | Enclosure | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Mating Cycles | Insulator Color | Product Type | Specifications | Max Frequency | USB | Features | Product Category | IP Rating | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USBR-A-D-F-O-TH Samtec Inc. | 1 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Horizontal | COPPER ALLOY | Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2012 | USBR | e3 | yes | Active | 1 (Unlimited) | 4 | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | - | Orange | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.61 inch | - | NO | - | USB, SER A FLAT | 30mOhm | - | - | 30V | POLAR PIN POSITION | - | 2 | - | - | RECTANGULAR | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | - | FLASH inch | - | - | No | - | ROHS3 Compliant | ||
![]() USB-B-S-F-B-SM Samtec Inc. | 228 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | STEEL | Thermoplastic | Phosphor Bronze | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Bulk | 2013 | USB-B | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | - | Right Angle | Shielded | - | 16mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | NO | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 16.2mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() MUSB-05-F-AB-SM-A-TR Samtec Inc. | 50000 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tape & Reel (TR) | 2011 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Shielded | - | 9.2mm | - | Black | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 94V-0 | NO | - | - | - | - | - | 30V | POLARIZED HOUSING | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide | - | - | 9.9mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() MUSB-05-F-B-SM-A Samtec Inc. | 104 |
| Datasheet | 3 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | BRASS | Thermoplastic | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tray | 2012 | MUSB | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Unshielded | - | 9.2mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | USB, SER B SQ | - | - | - | 30V | POLARIZED HOUSING | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 9.9mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-B-S-F-W-TH Samtec Inc. | 6 | - | - | 3 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Steel | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2011 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | 16.2mm | - | White | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | NO | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | 14.9mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USBR-A-S-S-O-VU Samtec Inc. | 134 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Vertical | COPPER ALLOY | Thermoplastic | Brass | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2012 | USBR | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | 19.2mm | - | Orange | NICKEL | TWO | - | Gold | - | COMMERCIAL | - | 1+1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | USB, SER A FLAT | 30mOhm | - | - | 30V | POLAR PIN POSITION | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | 7.12mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-A-S-S-B-SM2 Samtec Inc. | 275 | - | Datasheet | 3 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2012 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 2.0066mm | 14.8mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | 0.272 inch | - | NO | - | USB, SER A FLAT | 30mOhm | - | - | 30V | POLAR PIN POSITION | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 16.4mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-B-S-F-B-SM-TR Samtec Inc. | 441 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | BRASS | Thermoplastic | Phosphor Bronze | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tape & Reel (TR) | 2012 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | Receptacle | PKG TAPE AND REEL | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | - | Right Angle | Shielded | - | 16mm | - | Black | NICKEL | ONE | UL | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 16.2mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-B-S-S-B-TH Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Steel | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2011 | USB-B | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | 16.2mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | NO | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | 14.9mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-A-S-F-B-SM2-TR Samtec Inc. | 2588 |
| - | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tape & Reel (TR) | 2012 | USB-A | e0 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 14.8mm | - | Black | FRONT-TIN AND REAR-NICKEL | - | - | Gold | - | - | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide, Solder Retention | - | - | 16.4mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-B-S-S-B-VT Samtec Inc. | 275 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | Vertical | - | Thermoplastic | Phosphor Bronze | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2012 | USB-B | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Straight | - | - | 11.1mm | - | Black | FRONT-TIN AND REAR-NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | - | - | - | NO | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | 14.78mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() MUSB-05-S-B-SM-A Samtec Inc. | In Stock | - | - | 3 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | BRASS | Thermoplastic | Copper Alloy | - | - | Bronze | - | - | - | - | - | - | - | - | - | -50°C~85°C | Tube | 2011 | MUSB | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | Receptacle | WITH ALIGNMENT PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Unshielded | - | 9.2mm | 1A | Black | NICKEL | ONE | - | Gold | 30V | COMMERCIAL | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | USB, SER B SQ | 50mOhm | - | - | 30V | POLARIZED HOUSING | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | USB 2.0 | Board Guide, Solder Retention | - | - | 9.9mm | 30μin | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | ||
![]() HDMR-19-02-F-SM Samtec Inc. | 52 |
| Datasheet | 3 Weeks | Gold | Surface Mount | - | - | - | Steel | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 19 | Solder | - | TELECOM AND DATACOM CONNECTOR | 85°C | -25°C | Female | HDMI | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | 19 | Right Angle | - | - | 12.16mm | - | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | RECEPTACLE | 40V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 17.2mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() USB-AM-S-S-B-SM1 Samtec Inc. | 275 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | COPPER ALLOY | Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Tray | 2013 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | 2.0066mm | 20.7mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | 30mOhm | - | - | 30V | - | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Guide | - | - | 12.5mm | 30μin | - | - | No | - | ROHS3 Compliant | ||
![]() HDMR-19-02-S-SM-TR Samtec Inc. | 1069 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel | Brass | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | 40VAC | -25°C~85°C | Tape & Reel (TR) | 2012 | HDMR | e3 | - | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.3A per Contact | 500μm | - | Right Angle | Shielded | - | 12.16mm | - | Black | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | 1 | 19 | RECTANGULAR | - | - | - | - | - | - | 30mOhm | - | - | 40V | POLAR PIN POSITION | - | 1 | - | - | - | 100 | - | - | - | - | - | Board Guide | - | - | 17.2mm | 30μin | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() USB-A-S-F-B-VU-RC Samtec, Inc. | 61 |
| Datasheet | 3 Weeks | Gold | Through Hole, Vertical | - | - | - | Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | yes | Active | - | 4 | Solder | - | USB | 85°C | -50°C | Receptacle | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | - | 19.2mm | - | - | FRONT-TIN AND REAR-NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 30V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.12mm | - | - | - | No | - | RoHS Compliant | ||
![]() USB-A-S-F-W-VU Samtec Inc. | 46 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Vertical | COPPER ALLOY | Thermoplastic | Phosphor Bronze | - | - | Bronze | - | - | - | - | - | - | - | - | 30VAC | -50°C~85°C | Bulk | 2012 | USB-A | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 19.2mm | - | White | NICKEL | ONE | - | Gold | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | USB, SER A FLAT | 30mOhm | - | SOCKET | 30V | POLAR PIN POSITION | - | 1 | - | - | - | 1500 | - | - | USB 2.0 | - | - | Board Lock | - | - | 7.12mm | FLASH inch | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() RPBU-01-S-A-VT Samtec Inc. | 16 |
| Datasheet | 4 Weeks | - | Through Hole | - | - | PHOSPHOR BRONZE | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | LIQUID CRYSTAL POLYMER | - | - | - | 80°C | -20°C | - | - | - | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB CONNECTOR | - | - | Female | ACCLIMATE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | - | - | - | ONE | - | - | - | COMMERCIAL | 1.896 inch | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.661 inch | - | NO | - | USB, SER A FLAT | - | - | RECEPTACLE | - | - | - | 1 | - | - | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | - | - | 0.093 inch | - | No | - | ROHS3 Compliant | ||
![]() RPBU-01-S-B-VT-LC Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | LIQUID CRYSTAL POLYMER | - | - | - | 80°C | -20°C | - | - | - | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB CONNECTOR | - | - | Female | ACCLIMATE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | 2.4892mm | - | - | - | - | ONE | UL | - | - | COMMERCIAL | 1.78 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.807 inch | - | NO | 4.5A | USB, SER B SQ | 15mOhm | 5000000000Ohm | RECEPTACLE | - | - | 900VAC V | - | 2.54 mm | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | 30μin | 0.093 inch | - | No | - | ROHS3 Compliant | ||
![]() RCU-G-00.50-BMS-AM Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | R1 | - | ABB | ACS880-01-11A0-5+E200-ABBI | Panel | - | - | ACS880R1IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | 500 Hz | - | - | USB Connectors | IP21 | - | - | - | - | - | - | - |