- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Capacity (elec.) | Content | CS | Dim | Lifetime | MSL | Nominal voltage | Nominal voltage (details) | RoHS | Terminal | Tolerance ± | Operating Temperature | Series | Tolerance | Type | Capacitance | Pitch | Note | ESR | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1H106M05005VR Samwha USA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH2V106M10016PA Samwha | In Stock | - | - | 10mm | 10µF | 1pc(s) | 5mm | (Ø x L) 10 mm x 16 mm | - | - | 350V | 350V | - | - | 20% | - | - | - | RH2V106M10016PA | - | - | - | - | - | - | 16mm | ||
![]() WB1E227M0811MPG Samwha | In Stock | - | - | 8mm | 220µF | 1pc(s) | 5mm | (Ø x L) 8 mm x 11.5 mm | - | - | 25V | 25V | - | - | 20% | - | - | - | WB1E227M0811MPG | - | - | - | - | - | - | 11.5mm | ||
![]() WB1H477M12020PL Samwha | In Stock | - | - | 12.5mm | 470µF | 1pc(s) | 5mm | (Ø x L) 12.5 mm x 20 mm | - | - | 50V | 50V | - | - | 20% | - | - | - | WB1H477M12020PL | - | - | - | - | - | - | 20mm | ||
![]() 110970 Samwha | In Stock | - | - | - | - | - | - | - | 1 000 h | n/a | - | - | Yes | Screw | - | -25...+85°C | GT | ±20 % | - | 2 200 uF | 28,6 mm | n/a | - Ohm | 64 mm | 120 mm | - | ||
![]() 70056 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Snap-in | - | -40...+85°C | HC | ±20 % | - | 1 000 uF | 10 mm | n/a | - Ohm | 35 mm | 40 mm | - | ||
![]() 70086 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Snap-in | - | -40...+105°C | HE | ±20 % | - | 470 uF | 10 mm | n/a | - Ohm | 30 mm | 25 mm | - | ||
![]() 69970 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 220 uF | - mm | n/a | 0,09 Ohm | 10 mm | 10 mm | - | ||
![]() 70064 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Snap-in | - | -25...+85°C | HC | ±20 % | - | 330 uF | 10 mm | n/a | - Ohm | 35 mm | 30 mm | - | ||
![]() 70053 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Snap-in | - | -40...+85°C | HC | ±20 % | - | 220 uF | 10 mm | n/a | - Ohm | 22 mm | 25 mm | - | ||
![]() 65281 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 1 000 uF | 5 mm | n/a | - Ohm | 10 mm | 16 mm | - | ||
![]() 69615 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 100 uF | - mm | n/a | - Ohm | 6,3 mm | 5,3 mm | - | ||
![]() 69626 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 10 uF | - mm | n/a | - Ohm | 4 mm | 5,3 mm | - | ||
![]() 69628 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 47 uF | - mm | n/a | - Ohm | 6,3 mm | 5,8 mm | - | ||
![]() 70008 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | n/a | - | - | Yes | Radial | - | -40...+105°C | WB | ±20 % | - | 470 uF | 5 mm | n/a | 0,09 Ohm | 10 mm | 12,5 mm | - | ||
![]() 70048 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Snap-in | - | -40...+85°C | HC | ±20 % | - | 4 700 uF | 10 mm | n/a | - Ohm | 25 mm | 40 mm | - | ||
![]() 64377 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 4 700 uF | 7,5 mm | n/a | - Ohm | 16 mm | 25 mm | - | ||
![]() 64386 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 2 200 uF | 7,5 mm | n/a | - Ohm | 16 mm | 25 mm | - | ||
![]() 64382 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 100 uF | 2,5 mm | n/a | - Ohm | 6,3 mm | 11 mm | - | ||
![]() 64399 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 22 uF | 2,5 mm | n/a | - Ohm | 6,3 mm | 11 mm | - |