- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Capacitor height tolerance | Capacitors series | Capacity (elec.) | Certificates | Content | CS | Dim | Lifespan | Lifetime | Max. temperature | Min. temperature | Mounting | MSL | Nominal voltage | Nominal voltage (details) | RoHS | Terminal | Tolerance ± | Type of capacitor | Voltage, Rating | Operating Temperature | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Pitch | Note | Life (Hours) | ESR | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD1C476M05011BB SAMWHA | In Stock | - | - | - | 1.5mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 47µF | - | - | - | - | - | - | - | - | ||
![]() RD1J106M05011BB SAMWHA | In Stock | - | - | - | 1.5mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 10µF | - | - | - | - | - | - | - | - | ||
![]() RD2W475M10016BB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | ||
![]() RD2W476M1631MBB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 47µF | - | - | - | - | - | - | - | - | ||
![]() RD1J227M10016BB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 220µF | - | - | - | - | - | - | - | - | ||
![]() SD1C109M1631MBB SAMWHA | In Stock | - | - | - | 2mm | SD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 10mF | - | - | - | - | - | - | - | - | ||
![]() RD2D477M22041BB SAMWHA | In Stock | - | - | - | 3mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 470µF | - | - | - | - | - | - | - | - | ||
![]() RD0J228M10020BB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 2.2mF | - | - | - | - | - | - | - | - | ||
![]() RD1A228M10020CA SAMWHA | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 2.2mF | - | - | - | - | - | - | - | - | ||
![]() RD1E478M1631MBB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 4.7mF | - | - | - | - | - | - | - | - | ||
![]() RD2G475M1012MBB SAMWHA | In Stock | - | - | - | 2mm | RD | - | RoHS compliant | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | electrolytic | - | - | - | ±20% | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | ||
![]() BL2V226M12020PH Samwha | In Stock | - | - | 12.5mm | - | - | 22µF | - | 1pc(s) | 5mm | (Ø x L) 12.5 mm x 20 mm | - | - | - | - | - | - | 350V | 350V | - | - | 20% | - | - | - | - | - | BL2V226M12020PH | - | - | - | - | - | - | - | - | - | 20mm | - | ||
![]() SC1E107M0806BVR Samwha | In Stock | - | - | 8mm | - | - | 100µF | - | 1pc(s) | - | (Ø x H) 8 mm x 6 mm | 1000h | - | +85°C | -40°C | - | - | 25V | 25V | - | - | 20% | - | - | - | - | - | SC1E107M0806BVR | - | - | - | - | - | - | - | - | 6mm | - | - | ||
![]() SC1H226M6L005VR Samwha | In Stock | - | - | 6mm | - | - | 22µF | - | 1pc(s) | - | (Ø x H) 6 mm x 5 mm | 1000h | - | +85°C | -40°C | - | - | 50V | 50V | Compliant | - | 20% | - | 50 V | - | - | 20 % | SC1H226M6L005VR | 85 °C | -40 °C | 22 µF | - | - | 1000 hours | - | - | 5mm | - | Lead Free | ||
![]() RC1H107M08010VR Samwha | In Stock | - | - | 8mm | - | - | 100µF | - | 1pc(s) | - | (Ø x H) 8 mm x 10 mm | 1000h | - | +105°C | -55°C | - | - | 50V | 50V | Compliant | - | 20% | - | - | - | - | 20 % | RC1H107M08010VR | 105 °C | -55 °C | - | - | - | 1000 hours | - | - | 10mm | - | - | ||
![]() 64420 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | - | Yes | Radial | - | - | - | -40...+85°C | SD | ±20 % | - | - | - | 33 uF | 2 mm | n/a | - | - Ohm | 5 mm | 11 mm | - | - | ||
![]() 64403 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | n/a | - | - | Yes | Radial | - | - | - | -40...+105°C | RD | ±20 % | - | - | - | 10 uF | 5 mm | n/a | - | - Ohm | 10 mm | 12,5 mm | - | - | ||
![]() 70097 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | - | Yes | Snap-in | - | - | - | -25...+105°C | HE | ±20 % | - | - | - | 470 uF | 10 mm | n/a | - | - Ohm | 35 mm | 40 mm | - | - | ||
![]() 64412 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | - | Yes | Radial | - | - | - | -40...+85°C | SD | ±20 % | - | - | - | 4 700 uF | 7,5 mm | n/a | - | - Ohm | 12,5 mm | 25 mm | - | - | ||
![]() 64407 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | - | Yes | Radial | - | - | - | -40...+105°C | RD | ±20 % | - | - | - | 47 uF | 7,5 mm | n/a | - | - Ohm | 16 mm | 35,5 mm | - | - |