- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Capacity (elec.) | Content | CS | Dim | Lifetime | MSL | Nominal voltage | Nominal voltage (details) | RoHS | Terminal | Tolerance ± | Operating Temperature | Series | Tolerance | Type | Capacitance | Pitch | Note | ESR | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64423 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 100 uF | 3,5 mm | n/a | - Ohm | 8 mm | 11,5 mm | ||
![]() 64425 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 470 uF | 5 mm | n/a | - Ohm | 12,5 mm | 20 mm | ||
![]() 64417 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 2 200 uF | 7,5 mm | n/a | - Ohm | 16 mm | 25 mm | ||
![]() 64879 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 330 uF | 3,5 mm | n/a | - Ohm | 8 mm | 11,5 mm | ||
![]() 64881 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 3 300 uF | 5 mm | n/a | - Ohm | 12,5 mm | 25 mm | ||
![]() 64877 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 220 uF | 2,5 mm | n/a | - Ohm | 6,3 mm | 11 mm | ||
![]() 69611 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 1 000 uF | - mm | n/a | - Ohm | 10 mm | 10 mm | ||
![]() 69620 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 22 uF | - mm | n/a | - Ohm | 5 mm | 5,3 mm | ||
![]() 69636 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 220 uF | - mm | n/a | - Ohm | 10 mm | 10 mm | ||
![]() 69641 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 100 uF | - mm | n/a | - Ohm | 10 mm | 10 mm | ||
![]() 69956 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 47 uF | - mm | n/a | 0,44 Ohm | 5 mm | 5,3 mm | ||
![]() 69976 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 22 uF | - mm | n/a | 0,88 Ohm | 6,3 mm | 5,8 mm | ||
![]() 70092 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Snap-in | - | -25...+105°C | HE | ±20 % | - | 22 uF | 10 mm | n/a | - Ohm | 22 mm | 20 mm | ||
![]() 69952 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 1 000 uF | - mm | n/a | 0,09 Ohm | 10 mm | 10 mm | ||
![]() 71075 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 100 uF | 2,5 mm | n/a | - Ohm | 6,3 mm | 11 mm | ||
![]() 128956 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | n/a | - | - | Yes | Snap-in | - | -25...+85°C | HC | ±20 % | - | 330 uF | 10 mm | n/a | - Ohm | 30 mm | 50 mm | ||
![]() 91629 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -40...+85°C | RC | ±20 % | - | 47 uF | - mm | n/a | - Ohm | 6,3 mm | 5,8 mm | ||
![]() 231047 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | n/a | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 330 uF | - mm | n/a | 0,09 Ohm | 10 mm | 10 mm | ||
![]() WB1V227M1012MPA Samwha | In Stock | - | - | 10mm | 220µF | 1pc(s) | 5mm | (Ø x H) 10 mm x 12.5 mm | - | - | 35V | 35V | - | - | 20% | - | - | - | WB1V227M1012MPA | - | - | - | - | - | 12.5mm | ||
![]() 64420 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | 33 uF | 2 mm | n/a | - Ohm | 5 mm | 11 mm |