- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Capacity (elec.) | Content | CS | Dim | Lifespan | Lifetime | Max. temperature | Min. temperature | MSL | Nominal voltage | Nominal voltage (details) | RoHS | Terminal | Tolerance ± | Operating Temperature | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Pitch | ESR (Equivalent Series Resistance) | Note | Life (Hours) | ESR | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64403 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+105°C | RD | ±20 % | - | - | - | 10 uF | 5 mm | - | n/a | - | - Ohm | 10 mm | 12,5 mm | - | ||
![]() 70097 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -25...+105°C | HE | ±20 % | - | - | - | 470 uF | 10 mm | - | n/a | - | - Ohm | 35 mm | 40 mm | - | ||
![]() 64412 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | - | - | 4 700 uF | 7,5 mm | - | n/a | - | - Ohm | 12,5 mm | 25 mm | - | ||
![]() SC1C 226 M04005 VR159 Samwha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64407 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Radial | - | -40...+105°C | RD | ±20 % | - | - | - | 47 uF | 7,5 mm | - | n/a | - | - Ohm | 16 mm | 35,5 mm | - | ||
![]() 69968 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | - | - | 47 uF | - mm | - | n/a | - | 0,44 Ohm | 6,3 mm | 5,8 mm | - | ||
![]() WB1A108M10016 Samwha | In Stock | - | - | 10mm | 1000µF | 1pc(s) | 5mm | (Ø x L) 10 mm x 16 mm | - | - | - | - | - | 10V | 10V | Non-Compliant | - | 20% | - | - | 20 % | WB1A108M10016 | - | - | - | - | - | - | - | - | - | - | 16mm | ||
![]() RC1C107M6L006VR Samwha | In Stock | - | - | 6mm | 100µF | 1pc(s) | - | (Ø x H) 6 mm x 6 mm | 1000h | - | +105°C | -55°C | - | 16V | 16V | - | - | 20% | - | - | - | RC1C107M6L006VR | - | - | - | - | - | - | - | - | - | 6mm | - | ||
![]() RC1V226M6L005VR Samwha | In Stock | - | - | 6mm | 22µF | 1pc(s) | - | (Ø x H) 6 mm x 5 mm | 1000h | - | +105°C | -55°C | - | 35V | 35V | Compliant | - | 20% | - | - | 20 % | RC1V226M6L005VR | 105 °C | -55 °C | - | - | 1 kΩ | - | 1000 hours | - | - | 5mm | - | ||
![]() 64388 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | - | - | 470 uF | 5 mm | - | n/a | - | - Ohm | 10 mm | 20 mm | - | ||
![]() 64409 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | - | - | 220 uF | 2,5 mm | - | n/a | - | - Ohm | 6,3 mm | 11 mm | - | ||
![]() 64424 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | - | - | 220 uF | 5 mm | - | n/a | - | - Ohm | 10 mm | 16 mm | - | ||
![]() 69633 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | - | - | 22 uF | - mm | - | n/a | - | - Ohm | 6,3 mm | 5,3 mm | - | ||
![]() 69964 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | - | - | 470 uF | - mm | - | n/a | - | 0,09 Ohm | 10 mm | 10 mm | - | ||
![]() 69961 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | - | - | 47 uF | - mm | - | n/a | - | 0,44 Ohm | 6,3 mm | 5,8 mm | - | ||
![]() 70016 Samwha | In Stock | - | - | - | - | - | - | - | - | 5 000 h | - | - | n/a | - | - | Yes | Radial | - | -55...+105°C | RZ | ±20 % | - | - | - | 470 uF | 5 mm | - | n/a | - | 0,065 Ohm | 10 mm | 16 mm | - | ||
![]() 70050 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -40...+85°C | HC | ±20 % | - | - | - | 6 800 uF | 10 mm | - | n/a | - | - Ohm | 35 mm | 40 mm | - | ||
![]() 70046 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Snap-in | - | -40...+85°C | HC | ±20 % | - | - | - | 2 200 uF | 10 mm | - | n/a | - | - Ohm | 25,4 mm | 25 mm | - | ||
![]() 64415 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | - | - | 47 uF | 2 mm | - | n/a | - | - Ohm | 5 mm | 11 mm | - | ||
![]() 64884 Samwha | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+85°C | SD | ±20 % | - | - | - | 1 uF | 2 mm | - | n/a | - | - Ohm | 5 mm | 11 mm | - |