- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifetime | MSL | RoHS | Terminal | Operating Temperature | Series | Tolerance | Capacitance | Pitch | Note | ESR | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 155188 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Snap-in | -40...+105°C | HE | ±20 % | 4 700 uF | 10 mm | n/a | - Ohm | 25 mm | 35 mm | ||
![]() 213805 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -40...+85°C | SS | ±20 % | 4,7 uF | 2,5 mm | n/a | - Ohm | 4 mm | 7 mm | ||
![]() 102252 Samwha | In Stock | - | - | 5 000 h | n/a | Yes | Radial | -40...+105°C | WB | ±20 % | 1 000 uF | 5 mm | n/a | 0,027 Ohm | 10 mm | 20 mm | ||
![]() 151064 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | SMD | -55...+105°C | CD | ±20 % | 47 uF | - mm | n/a | 0,39 Ohm | 6 mm | 8 mm | ||
![]() 102251 Samwha | In Stock | - | - | 5 000 h | n/a | Yes | Radial | -40...+105°C | WB | ±20 % | 470 uF | 5 mm | n/a | 0,16 Ohm | 10 mm | 12,5 mm | ||
![]() 64389 Samwha | In Stock | - | - | 2 000 h | - | Yes | Radial | -55...+105°C | RD | ±20 % | 1 000 uF | 5 mm | n/a | - Ohm | 12,5 mm | 25 mm | ||
![]() 64408 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -40...+85°C | SD | ±20 % | 470 uF | 2,5 mm | n/a | - Ohm | 6,3 mm | 11 mm | ||
![]() 64398 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -55...+105°C | RD | ±20 % | 10 uF | 2 mm | n/a | - Ohm | 5 mm | 11 mm | ||
![]() 64414 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -40...+85°C | SD | ±20 % | 4 700 uF | 7,5 mm | n/a | - Ohm | 16 mm | 25 mm | ||
![]() 64402 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -55...+105°C | RD | ±20 % | 220 uF | 5 mm | n/a | - Ohm | 12,5 mm | 25 mm | ||
![]() 64397 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -55...+105°C | RD | ±20 % | 1 000 uF | 7,5 mm | n/a | - Ohm | 16 mm | 25 mm | ||
![]() 64375 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -55...+105°C | RD | ±20 % | 1 000 uF | 5 mm | n/a | - Ohm | 10 mm | 16 mm | ||
![]() 64885 Samwha | In Stock | - | - | 2 000 h | - | Yes | Radial | -40...+85°C | SD | ±20 % | 2,2 uF | 2 mm | n/a | - Ohm | 5 mm | 11 mm | ||
![]() 65267 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Radial | -40...+85°C | SD | ±20 % | 220 uF | 3,5 mm | n/a | - Ohm | 8 mm | 11 mm | ||
![]() 69958 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | SMD | -55...+105°C | CK | ±20 % | 220 uF | - mm | n/a | 0,34 Ohm | 6,3 mm | 7,7 mm | ||
![]() 69975 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | SMD | -55...+105°C | CK | ±20 % | 10 uF | - mm | n/a | 0,88 Ohm | 6,3 mm | 5,3 mm | ||
![]() 70020 Samwha | In Stock | - | - | 5 000 h | - | Yes | Radial | -55...+105°C | RZ | ±20 % | 100 uF | 3,5 mm | n/a | 0,16 Ohm | 8 mm | 11,5 mm | ||
![]() 72797 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Snap-in | -40...+85°C | HC | ±20 % | 22 000 uF | 10 mm | n/a | - Ohm | 35 mm | 45 mm | ||
![]() 102253 Samwha | In Stock | - | - | 5 000 h | n/a | Yes | Radial | -40...+105°C | WB | ±20 % | 2 200 uF | 5 mm | n/a | 0,048 Ohm | 12,5 mm | 25 mm | ||
![]() 70045 Samwha | In Stock | - | - | 2 000 h | n/a | Yes | Snap-in | -40...+85°C | HC | ±20 % | 4 700 uF | 10 mm | n/a | - Ohm | 30 mm | 25 mm |