- Tolerance
- Capacitance
- Certificates
- Type of capacitor
- Mounting
- Capacitors series
- Service life
- Height
- RoHS
- Diameter
- Lifetime
- ESR
Attribute column
Manufacturer
Samwha Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Capacity (elec.) | Content | Dim | Lifespan | Lifetime | Max. temperature | Min. temperature | MSL | Nominal voltage | Nominal voltage (details) | RoHS | Terminal | Tolerance ± | Operating Temperature | Series | Tolerance | Type | Capacitance | Pitch | Note | ESR | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79336 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | n/a | - | - | Yes | Snap-in | - | -25...+85°C | HC | ±20 % | - | 330 uF | 10 mm | n/a | - Ohm | 30 mm | 10 mm | ||
![]() RC1C476M6L005VR Samwha | In Stock | - | - | 6mm | 47µF | 1pc(s) | (Ø x H) 6 mm x 5 mm | 1000h | - | +105°C | -55°C | - | 16V | 16V | - | - | 20% | - | - | - | RC1C476M6L005VR | - | - | - | - | - | 5mm | ||
![]() 70014 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+105°C | WB | ±20 % | - | 100 uF | 2,5 mm | n/a | 0,24 Ohm | 6,3 mm | 11 mm | ||
![]() 312837 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+105°C | WL | ±20 % | - | 1 000 uF | 5 mm | n/a | 0,08 Ohm | 10 mm | 16 mm | ||
![]() 64405 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+105°C | RD | ±20 % | - | 4,7 uF | 5 mm | n/a | - Ohm | 10 mm | 18 mm | ||
![]() 69613 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 22 uF | - mm | n/a | - Ohm | 4 mm | 5,3 mm | ||
![]() 139109 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+105°C | WB | ±20 % | - | 47 uF | 5 mm | n/a | 0,2 Ohm | 8 mm | 11,5 mm | ||
![]() 114371 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -40...+85°C | SD | ±20 % | - | 220 uF | 7,5 mm | n/a | - Ohm | 18 mm | 40 mm | ||
![]() 110895 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 47 uF | - mm | n/a | - Ohm | 4 mm | 5,3 mm | ||
![]() 64395 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 330 uF | 5 mm | n/a | - Ohm | 10 mm | 20 mm | ||
![]() 165611 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 1 000 uF | 5 mm | n/a | - Ohm | 10 mm | 16 mm | ||
![]() 69955 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | SMD | - | -55...+105°C | CK | ±20 % | - | 1 000 uF | - mm | n/a | 0,09 Ohm | 10 mm | 10 mm | ||
![]() 70078 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -40...+105°C | HE | ±20 % | - | 4 700 uF | 10 mm | n/a | - Ohm | 25,4 mm | 30 mm | ||
![]() 70034 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | - | - | - | Yes | Radial | - | -55...+105°C | RZ | ±20 % | - | 1 000 uF | 7,5 mm | n/a | 0,029 Ohm | 16 mm | 31,5 mm | ||
![]() 70018 Samwha | In Stock | - | - | - | - | - | - | - | 5 000 h | - | - | - | - | - | Yes | Radial | - | -55...+105°C | RZ | ±20 % | - | 2 200 uF | 7,5 mm | n/a | 0,028 Ohm | 16 mm | 25 mm | ||
![]() 265023 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -40...+85°C | SS | ±20 % | - | 22 uF | 2,5 mm | n/a | - Ohm | 5 mm | 7 mm | ||
![]() 70096 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -25...+105°C | HE | ±20 % | - | 330 uF | 10 mm | n/a | - Ohm | 35 mm | 35 mm | ||
![]() 70063 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | Snap-in | - | -25...+85°C | HC | ±20 % | - | 220 uF | 10 mm | n/a | - Ohm | 35 mm | 25 mm | ||
![]() 69610 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | - | - | - | Yes | SMD | - | -40...+85°C | SC | ±20 % | - | 330 uF | - mm | n/a | - Ohm | 6,3 mm | 7,7 mm | ||
![]() 64379 Samwha | In Stock | - | - | - | - | - | - | - | 2 000 h | - | - | n/a | - | - | Yes | Radial | - | -55...+105°C | RD | ±20 % | - | 1 000 uF | 5 mm | n/a | - Ohm | 10 mm | 20 mm |