- Factory Pack QuantityFactory Pack Quantity
- Product
- Mounting Styles
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Sustained Read
- Sustained Write
- Configuration
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
SanDisk Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Sequential Read | Sequential Write | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Sustained Read | Sustained Write | Tradename | Unit Weight | Series | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Memory Size | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Product Type | External Data Bus Width | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD2202-D16 SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD2202-D16-V3-X SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD2202-D32-X SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN8DE4-32G-A SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | 11.5 mm x 13 mm x 1 mm | 152 | - | - | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | 3.6 V | 2.7 V | - | 120 MB/s | 37 MB/s | iNAND | - | SDIN8DE4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() MD2202-D128-X SanDisk | In Stock | - | - | - | NO | 32 | - | - | - | M-SYSTEMS CORP | - | M-Systems Corp | MD2202-D128-X | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.87 | - | No | - | - | - | - | 5 V | - | - | - | - | - | Memory Controllers | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T32 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | 60 mA | - | - | - | - | ||
![]() SDINADF4-128G-H SanDisk | 1 | - | - | - | - | - | - | - | 152 | - | eMMC 5.1 HS400 | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | iNAND | 0.709653 oz | iNAND 7232 | - | - | - | - | - | - | - | - | - | - | - | - | - | SLC | 128 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() MD2202-D128 SanDisk | In Stock | - | - | - | NO | 32 | - | - | - | WESTERN DIGITAL CORP | - | Western Digital Corp | MD2202-D128 | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | NOT SPECIFIED | 5.18 | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | unknown | - | R-PDIP-T32 | Not Qualified | - | - | COMMERCIAL | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 8 | - | - | ||
![]() MD2202-D256-V3 SanDisk | In Stock | - | - | - | NO | 32 | - | - | - | SANDISK CORP | - | SanDisk Corporation | MD2202-D256-V3 | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.72 | - | No | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | unknown | 32 | R-PDIP-T32 | Not Qualified | - | - | COMMERCIAL | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 8 | - | - | ||
![]() SDIN8DE4-64G-A SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 152 | - | - | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | 3.6 V | 2.7 V | - | 120 MB/s | 37 MB/s | iNAND | - | SDIN8DE4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDIN8DE2-8G-A SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 152 | - | - | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | 3.6 V | 2.7 V | - | 120 MB/s | 37 MB/s | iNAND | 0.122909 oz | SDIN8DE2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() MD2202-D64-X SanDisk | In Stock | - | - | - | NO | 32 | - | - | - | M-SYSTEMS CORP | - | M-Systems Corp | MD2202-D64-X | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.92 | - | No | - | - | - | - | 5 V | - | - | - | - | - | Memory Controllers | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T32 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | 60 mA | - | - | - | - | ||
![]() SDIN8CE4-64G-XI SanDisk | In Stock | - | - | - | - | - | - | - | 152 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | - | - | - | 120 MB/s | 37 MB/s | iNAND | - | SDIN8CE4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDSDAF-008G-I-03J SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDA6-128G-XAT SanDisk | In Stock | - | - | - | - | - | - | - | 1500 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | - | 310 MB/s | 150 MB/s | iNAND | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | 128 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDINBDG4-64G-XI1 SanDisk | 9980 | - | - | - | - | - | - | 11.5 mm x 13 mm x 1.2 mm | 152 | - | eMMC 5.1 HS400 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 300 MB/s | 150 MB/s | 3.6 V | 2.7 V | - | 300 MB/s | 150 MB/s | iNAND | 0.144588 oz | iNAND 7250 | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | 64 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDIN8DE2-16G-A SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 152 | - | - | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | 3.6 V | 2.7 V | - | 120 MB/s | 37 MB/s | iNAND | - | SDIN8DE2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDIN8DE1-8G-A SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 152 | - | - | - | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 120 MB/s | 37 MB/s | 3.6 V | 2.7 V | - | 120 MB/s | 37 MB/s | iNAND | 0.163054 oz | SDIN8DE1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | - | - | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA4-256G SanDisk | In Stock | - | - | - | - | - | SanDisk | - | 152 | - | eMMC 5.1 HS400 | SanDisk | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | - | - | iNAND | - | iNAND 7550 | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | SLC | 256 GB | - | - | eMMC | - | eMMC Flash Drive | eMMC | ||
![]() SDSDAF3-008G-XI SanDisk | In Stock | - | - | - | - | - | - | 32 mm x 24 mm x 2.1 mm | - | - | UHS-I (SDR104) | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 MB/s | 50 MB/s | - | - | SDSDAF3 | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | - | - | - | 8 GB | - | - | - | - | SD Cards | - | ||
![]() SDSDEC-032G SanDisk | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |