- Factory Pack QuantityFactory Pack Quantity
- Product
- Mounting Styles
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Sustained Read
- Sustained Write
- Configuration
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
SanDisk Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Brand | Case Code - in | Case Code - mm | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory capacity | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Qualification | RoHS | Sequential Read | Sequential Write | Supply Voltage-Max | Supply Voltage-Min | Sustained Read | Sustained Write | Tradename | Unit Weight | Version | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Termination Style | Operating Supply Voltage | Configuration | Interface | Memory Size | Product Type | Form Factor | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDATB8Y-1T00 SanDisk | In Stock | - | - | - | - | SanDisk | - | - | 100 mm x 70 mm x 7 mm | - | 50 | SATA | SanDisk | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | 560 MB/s | 530 MB/s | - | 4.343812 oz | - | 100 V | - | PC SA530 | 0.5 % | 25 ppm/°C | - | 698 kΩ | 155 °C | -55 °C | Thin Film | - | Memory & Data Storage | 125 mW | - | - | - | SLC, TLC | - | 1 TB | Solid State Drives - SSD | 2.5 in | SATA SSDs | - | Solid State Drives - SSD | 650 µm | - | - | ||
![]() SDINBDA6-128G-XA1T SanDisk | In Stock | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | Vishay | + 155 C | - | - 55 C | - | PCB Mount | AEC-Q200 | Details | - | - | - | - | - | - | - | 0.000571 oz | - | 200 V | MouseReel | CRCW-HP e3 | 1 % | 100 PPM / C | Chip Resistor | 56.2 kOhms | - | - | - | Automotive Grade | Resistors | 750 mW (3/4 W) | Thick Film | SMD/SMT | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | 0.5 mm | 3.1 mm | 1.6 mm | ||
![]() SDDDC4-512G-G46 SanDisk | In Stock | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-C® USB 3.1 (Gen 1) | - | - | - | - | - | - | - | - | - | ||
![]() SDDR-B531-GN6NN SanDisk | In Stock | - | - | - | 0.01 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDA6-256G-XI1 SanDisk | In Stock | - | - | - | - | - | - | - | - | - | 152 | eMMC 5.1 HS400 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | 256 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINBDA6-64G-I1 SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | 64 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINDDH4-256G SanDisk | 1 | - | - | TFBGA-153 | - | SanDisk | - | - | - | - | 152 | - | SanDisk | + 85 C | - | - 25 C | Yes | SMD/SMT | - | Details | - | - | - | - | - | - | iNAND | 0.116998 oz | v2.1 Gen 5 | - | - | 8521 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | SLC | - | 256 GB | Universal Flash Storage (UFS) | - | - | - | Universal Flash Storage - UFS | - | - | - | ||
![]() SDINBDG4-16G-H SanDisk | 1060 | - | - | - | - | SanDisk | - | - | - | - | 152 | - | SanDisk | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | 300 MB/s | 80 MB/s | 3.6 V | 2.7 V | 300 MB/s | 80 MB/s | iNAND | - | - | - | - | iNAND 7250 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | MLC | - | 16 GB | eMMC | - | eMMC Flash Drive | - | eMMC | - | - | - | ||
![]() SDINBDG4-8G-ZAT2 SanDisk | 4500 | - | - | - | - | SanDisk | - | - | - | - | 1500 | - | SanDisk | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | eMMC | - | eMMC Flash Drive | - | eMMC | - | - | - | ||
![]() SDINBDA6-64G-I SanDisk | In Stock | - | - | TFBGA-153 | - | SanDisk | - | - | - | - | 152 | - | SanDisk | + 85 C | - | - 40 C | Yes | SMD/SMT | - | Details | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | - | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | TLC | - | 64 GB | eMMC | - | eMMC Flash Drive | - | eMMC | - | - | - | ||
![]() SDASN8Y-256G SanDisk | In Stock | - | - | - | - | SanDisk | - | - | 22 mm x 80 mm x 2.23 mm | - | 216 | SATA | SanDisk | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | 550 MB/s | 525 MB/s | - | 2.744138 oz | - | - | - | PC SA530 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | SLC, TLC | - | 256 GB | Solid State Drives - SSD | M.2 2280 | SATA SSDs | - | Solid State Drives - SSD | - | - | - | ||
![]() SDINBDA6-32G SanDisk | 241 | - | - | TFBGA-153 | - | - | - | - | - | - | 152 | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | - | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | 32 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINBDA6-128G-XI1 SanDisk | 1520 | - | - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | 128 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINBDG4-8G-I2 SanDisk | In Stock | - | - | - | - | - | - | - | 11.5 mm x 13 mm x 0.8 mm | - | 152 | eMMC 5.1 HS400 | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | Details | 300 MB/s | 170 MB/s | 3.6 V | 2.7 V | 300 MB/s | 170 MB/s | - | 0.099338 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | 8 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINDDH6-64G-XAT SanDisk | In Stock | - | - | VFBGA-153 | - | - | - | - | - | - | 1500 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | 540 MB/s | 400 MB/s | - | - | Version 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | TLC | - | 64 GB | - | - | Embedded Flash Drives | - | - | - | - | - | ||
![]() SDINBDG4-64G-I2 SanDisk | In Stock | - | - | - | - | - | - | - | 11.5 mm x 13 mm x 1.2 mm | - | 152 | eMMC 5.1 HS400 | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | 300 MB/s | 170 MB/s | 3.6 V | 2.7 V | 300 MB/s | 170 MB/s | - | 1.624366 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | 64 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINDDH6-16G-I SanDisk | In Stock | - | - | VFBGA-153 | - | - | - | - | - | - | 152 | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | 380 MB/s | 200 MB/s | - | - | Version 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | TLC | - | 16 GB | - | - | Embedded Flash Drives | - | - | - | - | - | ||
![]() SDINDDH6-128G-ZA SanDisk | In Stock | - | - | VFBGA-153 | - | - | - | - | - | - | 152 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | 540 MB/s | 510 MB/s | - | - | Version 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | TLC | - | 128 GB | - | - | Embedded Flash Drives | - | - | - | - | - | ||
![]() SDINBDA6-128G-ZA SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | Details | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | 1.252093 oz | - | - | Tray | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | 128 GB | - | - | eMMC Flash Drive | - | - | - | - | - | ||
![]() SDINDDH6-64G-XI SanDisk | In Stock | - | - | - | - | - | - | - | - | - | 152 | UFS 2.1 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 3.6 V | 2.7 V | 550 MB/s | 800 MB/s | iNAND | - | v2.1 | - | - | iNAND IX EU312 | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | TLC | - | 64 GB | - | - | Embedded Flash Drives | - | - | - | - | - |