- Factory Pack QuantityFactory Pack Quantity
- Product
- Mounting Styles
- Memory Size
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Sustained Read
- Sustained Write
- Configuration
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
SanDisk Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Memory capacity | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | RoHS | Sequential Read | Sequential Write | Supply Voltage-Max | Supply Voltage-Min | Sustained Read | Sustained Write | Tradename | Unit Weight | Version | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Subcategory | Packing Method | Technology | Construction | Resistor Type | Rated Power Dissipation (P) | Operating Supply Voltage | Working Voltage | Configuration | Lead Diameter | Rated Temperature | Interface | Memory Size | Product Type | Form Factor | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDINDDH6-32G-I SanDisk | In Stock | - | - | - | - | - | - | - | 11.5 mm x 13 mm x 1.2 mm | - | 152 | UFS 2.1 | - | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 550 MB/s | 800 MB/s | iNAND | - | v2.1 | - | iNAND IX EU312 | - | - | - | - | - | Industrial Boards and PCs | - | - | - | - | - | - | - | 2.7 V to 3.6 V | - | TLC | - | - | - | 32 GB | - | - | Embedded Flash Drives | - | ||
![]() SDAPNUW-128G-1022 SanDisk | In Stock | - | - | - | WIRE | THROUGH HOLE MOUNT | 2 | SanDisk | 22 mm x 80 mm x 2.38 mm | - | 50 | NVMe, PCIe | SanDisk | MGM | + 85 C | - | 0 C | - | - | 155 | -55 | 5 | 15.5 | TUBULAR PACKAGE | Axial | Details | - | - | - | - | 1500 MB/s | 800 MB/s | NVMe | 0.549686 oz | - | Bulk | MGM | 5 | e3 | 100 | 2e+006 | Matte Tin (Sn) | - | FLAME PROOF | Memory & Data Storage | TR | METAL GLAZE/THICK FILM | Silicon Coat | FIXED RESISTOR | 3 | 3.3 V | 3500 | 3D NAND | 0.78 | 70 | - | 128 GB | Solid State Drives - SSD | M.2 2280 | NVMe SSDs | Solid State Drives - SSD | ||
![]() SDINBDG4-32G-XI1 SanDisk | 14 | - | - | TFBGA-153 | - | - | - | SanDisk | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | SanDisk | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 300 MB/s | 150 MB/s | 3.6 V | 2.7 V | 300 MB/s | 150 MB/s | iNAND | 0.134148 oz | - | - | iNAND 7250 | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | MLC | - | - | - | 32 GB | eMMC | - | eMMC Flash Drive | eMMC | ||
![]() SDINBDA6-128G-ZA1 SanDisk | In Stock | - | - | - | - | - | - | SanDisk | - | - | 152 | - | SanDisk | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | eMMC | - | eMMC Flash Drive | eMMC | ||
![]() SDINBDA6-256G SanDisk | 5 | - | - | - | - | - | - | - | - | - | 152 | - | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | - | - | 310 MB/s | 150 MB/s | iNAND | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 256 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINDDH6-128G-I SanDisk | In Stock | - | - | - | - | - | - | - | - | - | 152 | UFS 2.1 | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 550 MB/s | 800 MB/s | iNAND | - | v2.1 | - | iNAND IX EU312 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | - | TLC | - | - | - | 128 GB | - | - | Embedded Flash Drives | - | ||
![]() SDINBDA6-64G-ZAT SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | - | - | 1500 | eMMC 5.1 HS400 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 64 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA6-256G-ZAT SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | - | - | 1500 | eMMC 5.1 HS400 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | - | - | 310 MB/s | 150 MB/s | iNAND | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 256 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDG4-8G-T SanDisk | In Stock | - | - | 11.5 mm x 13 mm x 0.8 mm | - | - | - | - | 11.5 mm x 13 mm x 0.8 mm | - | 1500 | eMMC 5.1 HS400 | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | - | 300 MB/s | 170 MB/s | 3.6 V | 2.7 V | 300 MB/s | 170 MB/s | iNAND | - | - | - | iNAND 7250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | 8 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINDDH6-256G-XI SanDisk | In Stock | - | - | - | - | - | - | - | - | - | 152 | UFS 2.1 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 550 MB/s | 800 MB/s | iNAND | - | v2.1 | - | iNAND IX EU312 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | - | TLC | - | - | - | 256 GB | - | - | Embedded Flash Drives | - | ||
![]() SDINBDG4-32G-XI2 SanDisk | 1600 | - | - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 300 MB/s | 170 MB/s | 3.6 V | 2.7 V | 300 MB/s | 170 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | 32 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDG4-32G-I2 SanDisk | 130 |
| - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | Details | 300 MB/s | 170 MB/s | 3.6 V | 2.7 V | 300 MB/s | 170 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | 32 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINDDH6-256G-ZA SanDisk | In Stock | - | - | VFBGA-153 | - | - | - | - | - | - | 152 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 540 MB/s | 510 MB/s | - | - | Version 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 3.6 V | - | TLC | - | - | - | 256 GB | - | - | Embedded Flash Drives | - | ||
![]() SDINBDG4-8G-ZAT SanDisk | 6080 | - | - | - | - | - | - | - | 11.5 mm x 13 mm x 0.8 mm | - | 1500 | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 300 MB/s | 30 MB/s | 3.6 V | 2.7 V | 300 MB/s | 30 MB/s | iNAND | - | - | Cut Tape | iNAND 7250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | 8 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA6-64G-XI SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | - | - | 152 | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 64 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA6-256G-XA SanDisk | In Stock | - | - | - | - | - | - | - | 11.5 mm x 13 mm x 1.2 mm | - | 152 | eMMC 5.1 | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | 0.199131 oz | - | Tray | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 256 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA6-128G-ZAT SanDisk | In Stock | - | - | TFBGA-153 | - | - | - | - | - | - | 1500 | eMMC 5.1 HS400 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | iNAND | - | - | - | SDINBDA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 128 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDG4-32G-I1 SanDisk | 138 | - | - | TFBGA-153 | - | - | - | - | - | - | 152 | eMMC 5.1 HS400 | - | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | 300 MB/s | 150 MB/s | 3.6 V | 2.7 V | 300 MB/s | 150 MB/s | iNAND | 0.384909 oz | - | - | iNAND 7250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | 32 GB | - | - | eMMC Flash Drive | - | ||
![]() SDINBDA6-64G-XI1 SanDisk | 810 | - | - | TFBGA-153 | - | - | - | - | 11.5 mm x 13 mm x 1 mm | - | 152 | eMMC 5.1 HS400 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 310 MB/s | 150 MB/s | 3.6 V | 2.7 V | 310 MB/s | 150 MB/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLC | - | - | - | 64 GB | - | - | eMMC Flash Drive | - | ||
![]() SDDDC4-256G-G46 SanDisk | In Stock | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-C® USB 3.1 (Gen 1) | - | - | - | - | - |