- RoHS
- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Sangdest Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2303-G Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | 1 | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | Yes | - | - | - | - | - | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 3.3 V | - | - | 300 W | - | - | 4 V | - | - | - | - | ||
![]() 5.0SMCJ17A Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 19.9 V | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 17 V | DO-214AB | - | 5000 W | 20 µA | - | 18.9 V | 27.6 V | 17 V | 20.9 V | - | ||
![]() BZX84C3 Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.35 W | 3 V | - | - | - | - | - | - | - | DUAL | GULL WING | - | compliant | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | 10 µA | 95 Ω | - | - | 1 V | - | 600 Ω | ||
![]() SMBJ5.0CA-T3 Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | 1 | 1 | - | - | PLASTIC/EPOXY | PLASTIC, SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | - | - | - | - | - | DUAL | C BEND | - | unknown | - | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | DO-214AA | - | 600 W | - | - | 6.4 V | - | - | 7.07 V | - | ||
![]() 5.0SMCJ15CA Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 17.6 V | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15 V | DO-214AB | - | 5000 W | 200 µA | - | 16.7 V | 24.4 V | 15 V | 18.5 V | - | ||
![]() S2305-G Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | 1 | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | Yes | - | - | - | - | - | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 5 V | - | - | 300 W | - | - | 6 V | - | - | - | - | ||
![]() MM5Z13 Sangdest Microelectronics (Nanjing) Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.9 V | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.15 W | 13 V | - | Yes | e3 | - | MATTE TIN | - | - | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.41% | - | - | 5 mA | - | 0.1 µA | 30 Ω | - | - | 8 V | - | 80 Ω | ||
![]() 1N4757ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5266B Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4744ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4748ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4740ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4733ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5267B Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5235BTA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4762ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4754ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5224BTA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4736ATA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5223BTA Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |