- Package / Case
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Diode Configuration | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPL-102SVR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-252-4, DPak (3 Leads + Tab) | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | EAR99 | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 980mV @ 5A | -40°C~150°C | 200V | 10A | 40ns | 1 Pair Common Cathode | RoHS Compliant |