- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Natural Thermal Resistance | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EU 1ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 500mA | ISOLATED | -40°C~150°C | 0.25A | 200V | 500mA | - | - | - | 400ns | - | - | - | - | RoHS Compliant | - | ||
![]() FMXA-1054S Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | SILICON | 1 | 150°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | 2 | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.5V @ 5A | ISOLATED | -40°C~150°C | 5A | 400V | - | 400V | 5A | 1 | 20 ns | - | 50A | - | - | RoHS Compliant | - | ||
![]() SJPD-D5V Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 1.4V @ 1A | - | -40°C~150°C | - | 500V | - | 500V | 1A | - | 40 ns | - | - | - | - | RoHS Compliant | - | ||
![]() RW54 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2007 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | HIGH SWITCHING SPEED, LOW NOISE | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 40V | 550mV @ 5A | ISOLATED | -40°C~150°C | 5A | 40V | - | 40V | 5A | 1 | - | - | 120A | - | - | RoHS Compliant | - | ||
![]() SJPB-L6VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Cut Tape (CT) | 2009 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 60V | 700mV @ 3A | - | -40°C~150°C | - | 60V | - | 60V | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL 4A Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.5V @ 3A | - | -40°C~150°C | - | 600V | 3A | - | - | - | 50ns | - | - | - | - | - | - | ||
![]() RU 3BV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1.1A | 800V | 1.1A | - | - | 1 | 400ns | - | 20A | - | - | RoHS Compliant | - | ||
![]() SJPJ-H3VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 450mV @ 2A | - | -40°C~150°C | - | 30V | - | 30V | 2A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RM 2ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 200V | 1.2A | - | - | 1 | - | - | 100A | - | - | RoHS Compliant | - | ||
![]() SJPX-H3VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 300V | 1.3V @ 2A | - | -40°C~150°C | - | 300V | - | 300V | 2A | - | 30 ns | - | - | - | - | RoHS Compliant | - | ||
![]() RO 2CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2012 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 1000V | 1.2A | - | - | 1 | - | - | 80A | - | - | RoHS Compliant | - | ||
![]() RM 1ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 950mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RH 1AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2012 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.3V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | 600mA | - | - | - | 4μs | - | - | - | - | RoHS Compliant | - | ||
![]() RM 1CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.2V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 1000V | 800mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RU 1CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 10μA @ 1000V | 3V @ 250mA | ISOLATED | -40°C~150°C | 0.2A | 1000V | 200mA | - | - | - | 400ns | - | - | - | - | RoHS Compliant | - | ||
![]() AG01 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 400V | 1.8V @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 400V | - | 400V | 700mA | - | 100 ns | - | 15A | - | 22 °C/W | RoHS Compliant | - | ||
![]() RY2A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Bulk | 2012 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.15V @ 3A | - | -40°C~150°C | - | 600V | - | 600V | 3A | - | 200 ns | - | - | - | - | RoHS Compliant | - | ||
![]() EM01Z Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2011 | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | - | 200V | 1A | - | - | - | 45A | - | - | RoHS Compliant | - | ||
![]() FMCA-11065 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | 1 | 175°C | Tube | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | EFFICIENCY | - | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PSFM-T2 | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 15μA @ 600V | 1.5V @ 10A | ISOLATED | -40°C~175°C | - | 600V | - | 600V | 10A | 1 | 0ns | TO-220AC | 40A | 200μA | - | RoHS Compliant | Lead Free | ||
![]() RA 13 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 125°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 360mV @ 2A | ISOLATED | -40°C~125°C | 2A | 30V | 2A | - | - | 1 | - | - | 40A | - | - | RoHS Compliant | - |