- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM 4C Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 970mV @ 3A | ISOLATED | -40°C~150°C | 3A | 1000V | 3A | - | - | 1 | - | 1000V | 150A | - | - | RoHS Compliant | - | ||
![]() SJPL-D2VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 200V | 980mV @ 1A | - | -40°C~150°C | - | 200V | - | 200V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM 1A Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | - | 600V | 45A | - | - | RoHS Compliant | - | ||
![]() SJPX-H6 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 2A | - | -40°C~150°C | 2A | 600V | - | 600V | 2A | 1 | 30 ns | - | 20A | - | - | RoHS Compliant | - | ||
![]() EM 2B Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 920mV @ 1.2A | ISOLATED | -40°C~150°C | 1.2A | 800V | 1.2A | - | - | 1 | - | 800V | 80A | - | - | RoHS Compliant | - | ||
![]() RM 10A Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | 2012 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 600V | 1.2A | - | - | 1 | - | 600V | 150A | - | - | RoHS Compliant | - | ||
![]() SJPL-F4VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Cut Tape (CT) | 2011 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 1.5A | - | -40°C~150°C | - | 400V | - | 400V | 1.5A | - | 50 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SJPL-D2VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Cut Tape (CT) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 200V | 980mV @ 1A | - | -40°C~150°C | - | 200V | - | 200V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RM 2 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | - | 400V | 100A | - | - | RoHS Compliant | - | ||
![]() EL02Z Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2012 | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | ISOLATED | -40°C~150°C | - | 200V | - | 200V | 1.5A | 1 | 40 ns | - | 25A | - | - | RoHS Compliant | Lead Free | ||
![]() AU02A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.3V @ 800mA | ISOLATED | -40°C~150°C | 0.8A | 600V | - | 600V | 800mA | - | 400 ns | - | 25A | - | - | RoHS Compliant | Lead Free | ||
![]() RU 1 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.2A | 400V | 250mA | - | - | - | 400ns | 1000V | 15A | - | - | RoHS Compliant | - | ||
![]() EK 06 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | 2013 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 60V | 620mV @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 60V | 700mA | - | - | - | - | 60V | 10A | - | 0.1μs | RoHS Compliant | - | ||
![]() SARS02 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2013 | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | EFFICIENCY | LOW NOISE | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-PALF-W2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | - | 800V | - | 800V | 1.2A | 1 | 18 μs | - | 100A | 10μA | - | RoHS Compliant | - | ||
![]() RU 2C Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 1000V | 800mA | - | - | - | 400ns | 1000V | 20A | - | - | RoHS Compliant | - | ||
![]() AS01A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2012 | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | - | 600V | 600mA | - | 1.5 μs | - | 20A | - | - | RoHS Compliant | - | ||
![]() EG01AV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 600V | - | 600V | 500mA | - | 100 ns | - | - | - | - | RoHS Compliant | - | ||
![]() AS01AWK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | - | 600V | 600mA | - | 1.5 μs | - | - | - | - | RoHS Compliant | - | ||
![]() EM01AW Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | - | 600V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AU02WK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 800mA | ISOLATED | -40°C~150°C | 0.8A | 400V | - | 400V | 800mA | - | 400 ns | - | - | - | - | RoHS Compliant | - |