- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Natural Thermal Resistance | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM 10Z Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Bulk | 2012 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 200V | 1.5A | - | - | 1 | - | 200V | - | 120A | - | - | RoHS Compliant | - | ||
![]() RH 1B Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.3V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 800V | 600mA | - | - | - | 4μs | 800V | - | 35A | - | - | RoHS Compliant | - | ||
![]() ES 1FV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1500V | 2V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 1500V | 500mA | - | - | - | 1.5μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() RC 2V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 10μA @ 2000V | 2V @ 200mA | ISOLATED | -40°C~150°C | 0.2A | 2000V | 200mA | - | - | - | 4μs | - | - | - | - | - | - | - | ||
![]() RU 2CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 1000V | 800mA | - | - | - | 400ns | - | - | - | - | - | - | - | ||
![]() FMN-1056S Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | SILICON | 1 | 150°C | - | Tube | 2012 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | - | 8541.10.00.80 | -220F | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.3V @ 5A | - | -40°C~150°C | 5A | - | - | 600V | 5A | 1 | 100ns | - | - | 60A | - | - | RoHS Compliant | Lead Free | ||
![]() EM01V1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 400V | - | 400V | 1A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SJPM-H4VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SJP | - | - | - | - | Cut Tape (CT) | 2013 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.1V @ 2A | - | -40°C~150°C | - | 400V | 2A | 400V | 2A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AU01Z Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | SILICON | 1 | 150°C | - | Bulk | 2012 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.7V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 200V | - | 200V | 500mA | - | 400 ns | - | - | 15A | - | - | RoHS Compliant | Lead Free | ||
![]() RA 13V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 360mV @ 2A | ISOLATED | -40°C~125°C | 2A | 30V | 2A | - | - | 1 | - | - | - | 40A | - | - | - | - | ||
![]() AK 04 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 1A | - | -40°C~150°C | - | 40V | 1A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EK 06V0 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 60V | 620mV @ 700mA | - | -40°C~150°C | - | 60V | 700mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EK 04V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 1A | ISOLATED | -40°C~150°C | 1A | 40V | 1A | - | - | - | - | 40V | - | 40A | - | - | - | - | ||
![]() RK 14V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 2A | ISOLATED | -40°C~150°C | 1.7A | 40V | 1.7A | - | - | 1 | - | - | - | 60A | 0.2μs | - | - | - | ||
![]() SJPB-H6 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 690mV @ 2A | CATHODE | -40°C~150°C | 2A | 60V | - | 60V | 2A | 1 | - | - | - | 40A | - | - | RoHS Compliant | - | ||
![]() EL 1ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 200V | 1.5A | - | - | 1 | 50ns | - | - | 20A | - | - | RoHS Compliant | - | ||
![]() EM01AV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 970mV @ 1A | - | -40°C~150°C | - | 600V | - | 600V | 1A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SARS05 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | SILICON | 1 | 150°C | - | Bulk | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | SNUBBER DIODE | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.05V @ 1A | - | -40°C~150°C | 1A | 800V | - | 800V | 1A | - | 19 μs | - | - | - | - | 20 °C/W | RoHS Compliant | - | ||
![]() FMQ-G2FS Sanken | In Stock | - | - | - | - | - | - | NO | - | SILICON | 1 | 150°C | -40°C | - | 2012 | yes | Obsolete | 1 (Unlimited) | 2 | - | FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-XSFM-T2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | 10A | - | - | - | - | 1 | - | - | TO-220 | 50A | 0.2μs | - | RoHS Compliant | - | ||
![]() EG 1A Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | 600mA | - | - | - | 100ns | 600V | - | 10A | - | - | RoHS Compliant | - |