- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM01ZV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | - | 200V | 1A | - | - | - | - | - | - | RoHS Compliant | ||
![]() EU01ZV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 200V | - | 200V | 250mA | - | 400 ns | - | - | - | - | RoHS Compliant | ||
![]() EL02ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | ISOLATED | -40°C~150°C | - | 200V | - | 200V | 1.5A | 1 | 40 ns | - | - | 25A | - | RoHS Compliant | ||
![]() AM01ZV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 980mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | - | 200V | 1A | - | - | - | - | - | - | RoHS Compliant | ||
![]() EU02V Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.4V @ 1A | ISOLATED | -40°C~150°C | 1A | 400V | - | 400V | 1A | - | 400 ns | - | - | - | - | RoHS Compliant | ||
![]() ES01AW Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 3V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 600V | - | 600V | 700mA | - | 1.5 μs | - | - | - | - | RoHS Compliant | ||
![]() EH 1V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.35V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 400V | 600mA | - | - | - | 4μs | - | - | - | - | RoHS Compliant | ||
![]() FMV-G2GS Sanken | In Stock | - | - | - | - | - | - | NO | SILICON | 1 | 150°C | -40°C | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | 6A | - | - | - | - | 1 | - | - | TO-220AC | 50A | 2μs | RoHS Compliant | ||
![]() AU02AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.3V @ 800mA | ISOLATED | -40°C~150°C | 0.8A | 600V | - | 600V | 800mA | - | 400 ns | - | - | - | - | RoHS Compliant | ||
![]() EK 16V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 60V | 620mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 60V | 1.5A | - | - | 1 | - | - | - | 25A | - | - | ||
![]() RL 10ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 2A | ISOLATED | -40°C~150°C | 2A | 200V | 2A | - | - | 1 | 50ns | - | - | 30A | - | - | ||
![]() RU 4C Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.6V @ 3A | ISOLATED | -40°C~150°C | 1.5A | 1000V | 1.5A | - | - | 1 | 400ns | 1000V | - | 50A | - | RoHS Compliant | ||
![]() RL 2V Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 2A | ISOLATED | -40°C~150°C | 2A | 400V | 2A | - | - | 1 | 50ns | - | - | 40A | - | - | ||
![]() RG 1CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 1000V | 3.3V @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 1000V | 700mA | - | - | - | 100ns | - | - | - | - | - | ||
![]() RN 1ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 200V | 1.5A | - | - | 1 | 100ns | - | - | 60A | - | - | ||
![]() RM 2CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 1000V | 1.2A | - | - | 1 | - | - | - | 100A | - | - | ||
![]() RM 10V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | - | - | - | 150A | - | - | ||
![]() RK 39V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2011 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 90V | 810mV @ 2A | ISOLATED | -40°C~150°C | 2A | 90V | 2A | - | - | 1 | - | - | - | 50A | - | - | ||
![]() AL01ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | - | 200V | 1A | - | 50 ns | - | - | - | - | RoHS Compliant | ||
![]() RL 2 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 2A | - | -40°C~150°C | - | 400V | 2A | - | - | - | 50ns | - | - | - | - | - |