- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Natural Thermal Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RG 2AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 600V | 2V @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | 100ns | - | - | - | - | - | RoHS Compliant | ||
![]() AU02ZV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.3V @ 800mA | - | -40°C~150°C | - | 200V | - | 200V | 800mA | - | 400 ns | - | - | - | - | - | RoHS Compliant | ||
![]() EK 14V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 1.5A | - | -40°C~150°C | - | 40V | 1.5A | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ES 1Z Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 200V | 700mA | - | - | - | 1.5μs | 200V | 30A | - | - | - | RoHS Compliant | ||
![]() EM 2AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 920mV @ 1.2A | ISOLATED | -40°C~150°C | 1.2A | 600V | 1.2A | - | - | 1 | - | - | 80A | - | - | - | RoHS Compliant | ||
![]() EN 01ZV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1A | 200V | 1.5A | - | - | - | 100ns | - | - | - | - | - | RoHS Compliant | ||
![]() AG01V0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 400V | 1.8V @ 700mA | - | -40°C~150°C | - | 400V | - | 400V | 700mA | - | 100 ns | - | - | - | - | 22 °C/W | RoHS Compliant | ||
![]() AU02AV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.3V @ 800mA | - | -40°C~150°C | - | 600V | - | 600V | 800mA | - | 400 ns | - | - | - | - | - | RoHS Compliant | ||
![]() SJPJ-L3VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Cut Tape (CT) | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 30V | 450mV @ 3A | - | -40°C~150°C | - | 30V | - | 30V | 3A | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SJPB-H4V Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | LOW NOISE | 8541.10.00.80 | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | 550mV @ 2A | - | -40°C~150°C | 2A | 40V | - | 40V | 2A | 1 | - | - | 50A | 200μA | - | - | RoHS Compliant | ||
![]() AP01CV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100μA @ 1000V | 4V @ 200mA | - | -40°C~150°C | - | 1000V | - | 1kV | 200mA | - | 200 ns | - | - | - | - | - | RoHS Compliant | ||
![]() EU01W Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 400V | - | 400V | 250mA | - | 400 ns | - | - | - | - | - | RoHS Compliant | ||
![]() EK 09W Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 90V | 810mV @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 90V | 700mA | - | - | - | - | - | - | - | 0.1μs | - | RoHS Compliant | ||
![]() RU 2AMV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.2V @ 1.1A | ISOLATED | -40°C~150°C | 1.1A | 600V | 1.1A | - | - | 1 | 400ns | - | 20A | - | - | - | RoHS Compliant | ||
![]() AB01BV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 2V @ 500mA | - | -40°C~150°C | - | 800V | - | 800V | 500mA | - | 200 ns | - | - | - | - | 22 °C/W | RoHS Compliant | ||
![]() AK 04V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5mA @ 40V | 550mV @ 1A | ISOLATED | -40°C~150°C | 1A | 40V | 1A | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RM 2CV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 1000V | 1.2A | - | - | 1 | - | - | 100A | - | - | - | RoHS Compliant | ||
![]() EU 2AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.4V @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | 400ns | - | - | - | - | - | RoHS Compliant | ||
![]() RM 10ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 200V | 1.5A | - | - | 1 | - | - | 120A | - | - | - | RoHS Compliant | ||
![]() SJPL-H6V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.5V @ 2A | - | -40°C~150°C | - | 600V | 2A | - | - | - | 50ns | - | - | - | - | - | RoHS Compliant |