- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Form | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES 1FV0 Sanken | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1500V | 2V @ 500mA | - | -40°C~150°C | - | 1500V | 500mA | - | - | - | 1.5μs | - | - | RoHS Compliant | ||
![]() AS01WS Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 400V | - | 400V | 600mA | - | 1.5 μs | - | - | RoHS Compliant | ||
![]() AS01V1 Sanken | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 400V | - | 400V | 600mA | - | 1.5 μs | - | - | RoHS Compliant | ||
![]() AM01V0 Sanken | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 980mV @ 1A | - | -40°C~150°C | - | 400V | - | 400V | 1A | - | - | - | - | RoHS Compliant | ||
![]() AM01AV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 980mV @ 1A | - | -40°C~150°C | - | 600V | - | 600V | 1A | - | - | - | - | RoHS Compliant | ||
![]() EU01ZW Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 200V | - | 200V | 250mA | - | 400 ns | - | - | RoHS Compliant | ||
![]() AK 09WK Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 90V | 810mV @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 90V | 700mA | - | - | - | - | - | 0.1μs | RoHS Compliant | ||
![]() EG01AW Sanken | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 600V | - | 600V | 500mA | - | 100 ns | - | - | RoHS Compliant | ||
![]() EU01V1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 400V | - | 400V | 250mA | - | 400 ns | - | - | RoHS Compliant | ||
![]() EG01AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 600V | - | 600V | 500mA | - | 100 ns | - | - | RoHS Compliant | ||
![]() EM 1BV0 Sanken | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 1.05V @ 1A | - | -40°C~150°C | - | 800V | 1A | - | - | - | - | - | - | RoHS Compliant | ||
![]() EK 19V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 90V | 810mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 90V | 1.5A | - | - | 1 | - | 40A | - | RoHS Compliant | ||
![]() RO 2V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2012 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | - | 80A | - | RoHS Compliant | ||
![]() RU 2V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | 400ns | - | - | RoHS Compliant | ||
![]() RH 1CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.3V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 1000V | 600mA | - | - | - | 4μs | - | - | RoHS Compliant | ||
![]() RU 1PV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 4V @ 400mA | ISOLATED | -40°C~150°C | 0.4A | 1000V | 400mA | - | - | - | 100ns | - | - | RoHS Compliant | ||
![]() RU 3CV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 2V @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 1000V | 1.5A | - | - | 1 | 400ns | 20A | - | RoHS Compliant | ||
![]() RY2AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2012 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.15V @ 3A | - | -40°C~150°C | - | 600V | - | 600V | 3A | - | 200 ns | - | - | RoHS Compliant | ||
![]() EN 01ZW Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1A | 200V | 1.5A | - | - | - | 100ns | - | - | RoHS Compliant | ||
![]() AS01WK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 400V | - | 400V | 600mA | - | 1.5 μs | - | - | RoHS Compliant |