- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Non-rep Pk Forward Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG 1V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.8V @ 800mA | ISOLATED | -40°C~150°C | 0.8A | 400V | 800mA | - | - | - | 100ns | - | RoHS Compliant | ||
![]() EG 1V0 Sanken | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.8V @ 800mA | - | -40°C~150°C | - | 400V | 800mA | - | - | - | 100ns | - | RoHS Compliant | ||
![]() SJPB-D4V Sanken | 782 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SJP | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 550mV @ 1A | - | -40°C~150°C | - | 40V | 1A | 40V | 1A | - | - | - | RoHS Compliant | ||
![]() AS01AWS Sanken | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | - | 600V | 600mA | - | 1.5 μs | - | RoHS Compliant | ||
![]() EU 1V1 Sanken | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 400V | 250mA | - | - | - | 400ns | - | RoHS Compliant | ||
![]() SJPX-F2V Sanken | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | unknown | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 980mV @ 1.5A | - | -40°C~150°C | - | 200V | - | 200V | 1.5A | - | 30 ns | - | RoHS Compliant | ||
![]() ES01FV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1500V | 2V @ 500mA | - | -40°C~150°C | - | 1500V | - | 1.5kV | 500mA | - | 1.5 μs | - | RoHS Compliant | ||
![]() RK 16V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 690mV @ 2A | ISOLATED | -40°C~150°C | 1.5A | 60V | 2A | - | - | 1 | - | 25A | RoHS Compliant | ||
![]() RM 1BV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.2V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 800V | 800mA | - | - | - | - | - | RoHS Compliant | ||
![]() RU 2ZV1 Sanken | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | 400ns | - | RoHS Compliant | ||
![]() EL 1ZV0 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | - | -40°C~150°C | - | 200V | 1.5A | - | - | - | 50ns | - | RoHS Compliant | ||
![]() RS 1BV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 2.5V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 800V | 700mA | - | - | - | 1.5μs | - | RoHS Compliant | ||
![]() RM 11BV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2012 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 800V | 1.2A | - | - | 1 | - | 100A | RoHS Compliant | ||
![]() RU 3AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 600V | 1.5A | - | - | 1 | 400ns | 20A | RoHS Compliant | ||
![]() RU 2BV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1A | 800V | 1A | - | - | - | 400ns | - | RoHS Compliant | ||
![]() RG 2V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | WIRE | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 400V | 1.8V @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | 100ns | 50A | RoHS Compliant | ||
![]() RF 1A Sanken | 9999999 | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 2V @ 600mA | - | -40°C~150°C | - | 600V | 600mA | - | - | - | 400ns | - | - | ||
![]() EU 1V0 Sanken | 20 |
| Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | - | -40°C~150°C | - | 400V | 250mA | - | - | - | 400ns | - | RoHS Compliant | ||
![]() SJPJ-D3VL Sanken | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | 450mV @ 1A | - | -40°C~150°C | - | 30V | - | 30V | 1A | - | - | - | RoHS Compliant | ||
![]() SJPL-L2V Sanken | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 3A | - | -40°C~150°C | - | 200V | - | 200V | 3A | - | 50 ns | - | RoHS Compliant |