- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMX-G26S Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | SILICON | 1 | 150°C | - | Tube | 2011 | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ULTRA FAST RECOVERY | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 1.5V @ 10A | ISOLATED | -40°C~150°C | - | 600V | - | 600V | 10A | 1 | 30 ns | - | 100A | - | RoHS Compliant | Lead Free | ||
![]() SJPB-L6VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 60V | 700mV @ 3A | - | -40°C~150°C | - | 60V | - | 60V | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() RN 4Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 920mV @ 3.5A | - | -40°C~150°C | - | 200V | 3.5A | - | - | - | 100ns | - | - | - | - | - | ||
![]() RS 4FS Sanken | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | -40°C | Bulk | 2013 | e0 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | FAST RECOVERY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | ISOLATED | - | 1.5A | 1500V | 2.5A | - | - | 1 | 1μs | 1500V | 50A | 1.5V | Non-RoHS Compliant | - | ||
![]() RU 2M Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.2V @ 1.1A | ISOLATED | -40°C~150°C | 1.1A | 400V | 1.1A | - | - | 1 | 400ns | 400V | 20A | - | RoHS Compliant | - | ||
![]() SJPA-L3 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5mA @ 30V | 360mV @ 3A | - | -40°C~125°C | 3A | 30V | - | 30V | 3A | 1 | - | - | 50A | - | RoHS Compliant | - | ||
![]() SJPB-D9 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 90V | 850mV @ 1A | - | -40°C~150°C | 1A | 90V | - | 90V | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() SJPB-D6 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | 680mV @ 1A | - | -40°C~150°C | 1A | 60V | - | 60V | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() RK 19 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 90V | 810mV @ 1.5A | - | -40°C~150°C | - | 90V | 1.5A | - | - | - | - | - | - | - | - | - | ||
![]() SJPJ-D3 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | 450mV @ 1A | - | -40°C~150°C | 1A | 30V | - | 30V | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM01 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Bulk | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 400V | - | 400V | 1A | - | - | - | 45A | - | RoHS Compliant | - | ||
![]() RN 2ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 920mV @ 2A | ISOLATED | -40°C~150°C | 2A | 200V | 2A | - | - | 1 | 100ns | - | 70A | - | - | - | ||
![]() RF 1BV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 2V @ 1A | ISOLATED | -40°C~150°C | 0.6A | 800V | 600mA | - | - | - | 400ns | - | - | - | - | - | ||
![]() RU 3AMV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.1V @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 600V | 1.5A | - | - | 1 | 400ns | - | 50A | - | - | - | ||
![]() RN 2Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 920mV @ 2A | - | -40°C~150°C | - | 200V | 2A | - | - | - | 100ns | - | - | - | - | - | ||
![]() RU 2AM Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | 2012 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.2V @ 1.1A | ISOLATED | -40°C~150°C | 1.1A | 600V | 1.1A | - | - | 1 | 400ns | 600V | 20A | - | RoHS Compliant | - | ||
![]() SHV-02JV1 Sanken | In Stock | - | - | 12 Weeks | - | - | Axial | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EU01 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 400V | - | 400V | 250mA | - | 400 ns | - | 15A | - | RoHS Compliant | - | ||
![]() EM 1ZV1 Sanken | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RM 1B Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.2V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 800V | 800mA | - | - | - | - | 800V | 40A | - | RoHS Compliant | - |