- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM 1B Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.2V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 800V | 800mA | - | - | - | - | 800V | 40A | RoHS Compliant | - | ||
![]() RM 1C Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.2V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 1000V | 800mA | - | - | - | - | 1000V | 40A | RoHS Compliant | - | ||
![]() EU01Z Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.5A | 200V | - | 200V | 250mA | - | 400 ns | - | 15A | RoHS Compliant | - | ||
![]() RP 1H Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2μA @ 2000V | 7V @ 100mA | ISOLATED | -40°C~150°C | 0.1A | 2000V | 100mA | - | - | - | 100ns | 2000V | 5A | RoHS Compliant | - | ||
![]() EM 2V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 920mV @ 1.2A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | - | - | 80A | RoHS Compliant | - | ||
![]() EM 1B Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 1.05V @ 1A | - | -40°C~150°C | - | 800V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EG 1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.8V @ 800mA | ISOLATED | -40°C~150°C | 0.6A | 400V | 800mA | - | - | - | 100ns | 600V | 10A | RoHS Compliant | - | ||
![]() RJ 43 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 450mV @ 3A | - | -40°C~150°C | - | 30V | 3A | - | - | - | - | - | - | - | - | ||
![]() RM 11C Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | 2012 | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 1000V | 1.2A | - | - | 1 | - | 1000V | 100A | RoHS Compliant | - | ||
![]() EM 1Z Sanken | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | - | 200V | 45A | RoHS Compliant | - | ||
![]() SJPB-H9VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 90V | 850mV @ 2A | - | -40°C~150°C | - | 90V | - | 90V | 2A | - | - | - | - | RoHS Compliant | - | ||
![]() EH 1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.35V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 400V | 600mA | - | - | - | 4μs | 400V | 30A | RoHS Compliant | - | ||
![]() RM 1V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 950mV @ 1A | ISOLATED | -40°C~150°C | 1A | 400V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RU 1B Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 800V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 800V | 250mA | - | - | - | 400ns | 800V | 15A | RoHS Compliant | - | ||
![]() RU 3B Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1.1A | 800V | 1.1A | - | - | 1 | 400ns | 800V | 20A | RoHS Compliant | - | ||
![]() EU 1Z Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 200V | 500mA | - | - | - | 400ns | 200V | 15A | RoHS Compliant | - | ||
![]() RU 2Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | 400ns | 200V | 20A | RoHS Compliant | - | ||
![]() RH 1Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.3V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 200V | 600mA | - | - | - | 4μs | 200V | 35A | RoHS Compliant | - | ||
![]() EG01A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 600V | - | 600V | 500mA | - | 100 ns | - | 10A | RoHS Compliant | Lead Free | ||
![]() EU 2Z Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.4V @ 1A | - | -40°C~150°C | - | 200V | 1A | - | - | - | 400ns | - | - | RoHS Compliant | - |