- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Current - Average Rectified (Io) (per Diode) | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Product Status | Rad Hardened | Rectifier Type | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Output Configuration | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Peak Reverse Current | Coil Voltage | Coil Type | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Control Voltage | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Reverse Recovery Time (trr) | Circuit Commutated Turn-off Time-Nom | Auxiliary Contacts | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVRM15C Sanken | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | PVRM15 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 5 µA @ 1000 V | - | 970 mV @ 15 A | - | - | 1000 V | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJPW-T4 Sanken | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SJP | - | - | SJPW | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 µA @ 40 V | - | 550 mV @ 5 A | - | -40°C ~ 150°C | 40 V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-10LXZ23S Sanken | In Stock | - | - | Surface Mount, MLCC | 2-SMD, Gull Wing | - | - | - | - | SG-10 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | - | - | 1.05 V @ 35 A | - | -40°C ~ 150°C | 17 V | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-C17VVZ27S Sanken | In Stock | - | - | Through Hole | Axial, Press Fit | - | Axial, Press Fit | - | - | SG-C17 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | SG-C17xxZ27 | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 20 V | - | 1.15 V @ 100 A | - | -40°C ~ 235°C | 20 V | 60A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMW-4304 Sanken | In Stock | - | - | Through Hole | TO-3P-3 Full Pack | - | TO-3PF | - | - | FMW-43 | 30A | - | - | - | - | 30000(mA) | Sanken | Through Hole | - | -40C to 150C | AUTOMOTIVEC | - | - | Bulk | - | - | - | - | TO-3PF | - | - | 0.55(V) | 40(V) | Active | No | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | 3 +Tab | - | - | - | Dual Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | 1.5 mA @ 40 V | - | 550 mV @ 15 A | - | -40°C ~ 150°C | 40 V | - | 1500(uA) | - | - | - | - | 150(A) | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF321M Sanken Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | SANKEN ELECTRIC CO LTD | 2 mA | - | - | - | - | - | 1 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | TO-220AB | - | - | SCR | - | 200 V | 60 A | 50 V/us | 200 V | 4.71 A | - | 10 mA | 1.5 V | - | 30 μs | - | - | ||
![]() TF861S Sanken Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | SANKEN ELECTRIC CO LTD | 2 mA | - | - | - | - | - | 1 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | UL APPROVED | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | TO-220AB | - | - | SCR | - | 600 V | 120 A | - | 600 V | 12.56 A | - | 15 mA | 1.5 V | - | - | - | - | ||
![]() PVFMM-G2C Sanken | In Stock | - | - | Through Hole | TO-220-2 Full Pack | - | TO-220F-2L | - | - | PVFMM | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 150 V | - | 1 % | - | - | - | 25 ppm/°C | 220 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 1000 V | - | 1.1 V @ 30 A | - | - | 1000 V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() PVRM05C Sanken | In Stock | - | - | - | - | - | - | - | - | PVRM05 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF861M Sanken Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | SANKEN ELECTRIC CO LTD | 2 mA | - | - | - | - | - | 1 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | TO-220AB | - | - | SCR | - | 600 V | 100 A | 50 V/us | 600 V | 12.56 A | - | 15 mA | 1.5 V | - | 50 µs | - | - | ||
![]() TF341S Sanken Electric Co Ltd | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | SANKEN ELECTRIC CO LTD | 2 mA | - | - | - | - | - | 1 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | TO-220AB | - | - | SCR | - | 400 V | 60 A | 50 V/us | 400 V | 4.71 A | - | 15 mA | 1.5 V | - | 30 µs | - | - | ||
![]() SG-C17VLZ27R Sanken | In Stock | - | - | Through Hole | Axial, Press Fit | - | Axial, Press Fit | - | UL | SG-C17 | - | - | - | Warrick a Brand of Gems Sensor | 16DG3A0 | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | SG-C17xxZ27 | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | SPDT | 1 µA @ 20 V | 10 A | 1.2 V @ 100 A | - | -40°C ~ 235°C | 20 V | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | ||
![]() SJPE-H3 Sanken | In Stock | - | - | - | - | - | - | - | - | SJPE | - | - | - | ABB | AFS65-30-22-11 | - | Sanken | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-60 VDC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | ||
![]() SZ-E10ET415 Sanken | In Stock | - | - | Surface Mount | DO-218AB | - | DO-218AB | - | - | SZ-E10 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 30 µA @ 150 V | - | 1.1 V @ 45 A | - | -55°C ~ 150°C | 150 V | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-10LR Sanken | In Stock | - | - | Surface Mount, MLCC | 2-SMD, Gull Wing | - | - | - | - | SG-10 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | - | - | 1.2 V @ 30 A | - | -40°C ~ 150°C | 20000 V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-C17LXZ27R Sanken | In Stock | - | - | Through Hole | Axial, Press Fit | - | Axial, Press Fit | - | - | SG-C17 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | SG-C17xxZ27 | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 20 V | - | 1.25 V @ 100 A | - | -40°C ~ 235°C | 20 V | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-C17WVZ27S Sanken | In Stock | - | - | Through Hole | Axial, Press Fit | - | Axial, Press Fit | - | - | SG-C17 | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 20 V | - | 1.1 V @ 100 A | - | -40°C ~ 235°C | 20 V | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-C17WVZ27R Sanken | In Stock | - | - | Through Hole | Axial, Press Fit | - | Axial, Press Fit | - | - | SG-C17 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | SG-C17xxZ27 | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 20 V | - | 1.1 V @ 100 A | - | -40°C ~ 235°C | 20 V | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEXS-1106S Sanken | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | DEXS-1106 | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 150 V | - | 0.1 % | - | - | - | 100 ppm/°C | 898 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | Standard | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 600 V | - | 1.6 V @ 10 A | - | -40°C ~ 150°C | 600 V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | 650 µm | ||
![]() ES1A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | 0.25 % | - | - | - | 25 ppm/°C | 33.6 Ω | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm |