- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Form | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Non-rep Pk Forward Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM 10BV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 800V | 1.2A | - | - | 1 | - | 150A | RoHS Compliant | ||
![]() RU 2CV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1.5V @ 1A | ISOLATED | -40°C~150°C | 0.8A | 1000V | 800mA | - | - | - | 400ns | - | RoHS Compliant | ||
![]() RG 2V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 400V | 1.8V @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | 100ns | 50A | RoHS Compliant | ||
![]() SJPE-H3VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 550mV @ 2A | - | -40°C~150°C | - | 30V | - | 30V | 2A | - | - | - | RoHS Compliant | ||
![]() AS01AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 600mA | ISOLATED | -40°C~150°C | 0.6A | 600V | - | 600V | 600mA | - | 1.5 μs | - | RoHS Compliant | ||
![]() AU02V Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 800mA | ISOLATED | -40°C~150°C | 0.8A | 400V | - | 400V | 800mA | - | 400 ns | - | RoHS Compliant | ||
![]() RM 1AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 950mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | - | - | RoHS Compliant | ||
![]() AM01AV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 980mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | - | 600V | 1A | - | - | - | RoHS Compliant | ||
![]() AU01V Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.7V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 400V | - | 400V | 500mA | - | 400 ns | - | RoHS Compliant | ||
![]() EU 2ZV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.4V @ 1A | ISOLATED | -40°C~150°C | 1A | 200V | 1A | - | - | - | 400ns | - | RoHS Compliant | ||
![]() EG01V Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 2V @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 400V | - | 400V | 700mA | - | 100 ns | - | RoHS Compliant | ||
![]() AU01V1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.7V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 400V | - | 400V | 500mA | - | 400 ns | - | RoHS Compliant | ||
![]() RP 3FV4 Sanken | In Stock | - | - | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | -40°C | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | ISOLATED | - | 2.5A | 1500V | 2A | - | - | - | 700ns | - | RoHS Compliant | ||
![]() RM 1V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 950mV @ 1A | ISOLATED | -40°C~150°C | 1A | 400V | 1A | - | - | - | - | - | RoHS Compliant | ||
![]() RU 2MV1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Box (TB) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.2V @ 1.1A | ISOLATED | -40°C~150°C | 1.1A | 400V | 1.1A | - | - | 1 | 400ns | 20A | RoHS Compliant | ||
![]() RU 1CV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 10μA @ 1000V | 3V @ 250mA | ISOLATED | -40°C~150°C | 0.2A | 1000V | 200mA | - | - | - | 400ns | - | RoHS Compliant | ||
![]() RX 10ZV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 2A | - | -40°C~150°C | - | 200V | 2A | - | - | - | 30ns | - | RoHS Compliant | ||
![]() RY2AV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.15V @ 3A | - | -40°C~150°C | - | 600V | - | 600V | 3A | - | 200 ns | - | RoHS Compliant | ||
![]() RU 2AMV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.2V @ 1.1A | ISOLATED | -40°C~150°C | 1.1A | 600V | 1.1A | - | - | 1 | 400ns | 20A | RoHS Compliant | ||
![]() RP 1HV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | O-PALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2μA @ 2000V | 7V @ 100mA | ISOLATED | -40°C~150°C | 0.1A | 2000V | 100mA | - | - | - | 100ns | - | RoHS Compliant |