- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU 20AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.1V @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 600V | 1.5A | - | - | 1 | 400ns | - | 50A | - | RoHS Compliant | - | ||
![]() SJPA-H3VR Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | 360mV @ 2A | - | -40°C~125°C | - | 30V | - | 30V | 2A | - | - | - | - | - | RoHS Compliant | - | ||
![]() RG 10AV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 600V | 2V @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | 1A | - | - | - | 100ns | - | - | - | RoHS Compliant | - | ||
![]() RC 2V Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 10μA @ 2000V | 2V @ 200mA | ISOLATED | -40°C~150°C | 0.2A | 2000V | 200mA | - | - | - | 4μs | - | - | - | RoHS Compliant | - | ||
![]() EL02ZV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | ISOLATED | -40°C~150°C | - | 200V | - | 200V | 1.5A | 1 | 40 ns | - | 25A | - | RoHS Compliant | - | ||
![]() AU01WK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.7V @ 500mA | ISOLATED | -40°C~150°C | 0.5A | 400V | - | 400V | 500mA | - | 400 ns | - | - | - | RoHS Compliant | - | ||
![]() RO 2Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 930mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 200V | 1.2A | - | - | 1 | - | 200V | 80A | - | RoHS Compliant | - | ||
![]() EL02ZV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1.5A | - | -40°C~150°C | - | 200V | - | 200V | 1.5A | - | 40 ns | - | - | - | RoHS Compliant | - | ||
![]() EM 1BV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 800V | 1.05V @ 1A | ISOLATED | -40°C~150°C | 1A | 800V | 1A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SJPB-H9 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 90V | 850mV @ 2A | - | -40°C~150°C | 2A | 90V | - | 90V | 2A | 1 | - | - | 40A | - | RoHS Compliant | - | ||
![]() SJPJ-H3 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 450mV @ 2A | - | -40°C~150°C | 2A | 30V | - | 30V | 2A | 1 | - | - | 40A | - | RoHS Compliant | - | ||
![]() RD 2A Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.55V @ 1.2A | - | -40°C~150°C | - | 600V | 1.2A | - | - | - | 50ns | - | - | - | - | - | ||
![]() AL01ZV0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 1A | - | -40°C~150°C | - | 200V | - | 200V | 1A | - | 50 ns | - | - | - | RoHS Compliant | - | ||
![]() AL01V0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.4V @ 1A | - | -40°C~150°C | - | 400V | - | 400V | 1A | - | 50 ns | - | - | - | RoHS Compliant | - | ||
![]() SJPM-H4VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.1V @ 2A | - | -40°C~150°C | - | 400V | - | 400V | 2A | - | - | - | - | - | RoHS Compliant | - | ||
![]() RM 2Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 910mV @ 1.5A | - | -40°C~150°C | - | 200V | 1.2A | - | - | - | - | - | - | - | - | - | ||
![]() EM 2 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | yes | Active | 1 (Unlimited) | 2 | - | GENERAL PURPOSE | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 920mV @ 1.2A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | - | 400V | 80A | - | RoHS Compliant | - | ||
![]() EM 1V0 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | - | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 970mV @ 1A | - | -40°C~150°C | - | 400V | 1A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RG 10 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | - | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500μA @ 400V | 1.8V @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 400V | 1.2A | - | - | 1 | 100ns | 400V | 50A | - | RoHS Compliant | - | ||
![]() AM01 Sanken Electric Co., Ltd. | In Stock | - | - | - | Through Hole | - | Axial | - | SILICON | 1 | 150°C | -40°C | - | - | yes | - | - | 2 | EAR99 | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | 1A | - | - | 400V | 1A | - | - | - | 35A | 0.98V | RoHS Compliant | Lead Free |