- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Rad Hardened | Rectifier Type | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EU 1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Axial | NO | SILICON | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | Bulk | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.70 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.5A | 400V | 250mA | - | 400ns | - | 200V | - | 15A | - | - | RoHS Compliant | ||
![]() EN 01Z Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Axial | NO | SILICON | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | Bulk | 2012 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | 1A | 200V | 1.5A | - | 100ns | - | 200V | - | - | - | - | RoHS Compliant | ||
![]() RM 2B Sanken | In Stock | - | Datasheet | - | Through Hole | Axial | NO | SILICON | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | 8541.10.00.80 | WIRE | NOT SPECIFIED | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 910mV @ 1.5A | ISOLATED | -40°C~150°C | 1.2A | 800V | 1.2A | 1 | - | - | 800V | - | 100A | - | - | RoHS Compliant | ||
![]() SJPD-L5VR Sanken | In Stock | - | - | - | - | - | - | - | 3000(mA) | Surface Mount | - | -40C to 150C | - | - | AUTOMOTIVEC | SJP | 1.5(V) | 500(V) | 50(ns) | No | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 15(uA) | - | 50(A) | - | 4.5(mm) | 2.1(mm) | - | ||
![]() ES 1V Sanken | In Stock | - | - | 12 Weeks | Through Hole | Axial | NO | SILICON | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 400V | 700mA | - | 1.5μs | - | - | - | - | - | - | RoHS Compliant | ||
![]() ES 1V1 Sanken | In Stock | - | - | 12 Weeks | Through Hole | Axial | NO | SILICON | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2012 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | WIRE | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 400V | 700mA | - | 1.5μs | - | - | - | - | - | - | RoHS Compliant | ||
![]() ES 1V0 Sanken | In Stock | - | - | 12 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 800mA | - | -40°C~150°C | - | 400V | 700mA | - | 1.5μs | - | - | - | - | - | - | RoHS Compliant | ||
![]() RP 3F Sanken | In Stock | - | - | - | Through Hole | Axial | NO | SILICON | - | - | 1 | - | 150°C | -40°C | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | 2 | - | FAST RECOVERY | 8541.10.00.80 | WIRE | - | - | 2 | O-XALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | ISOLATED | - | 2A | 1500V | 2A | 1 | 700ns | - | - | - | 50A | - | - | - | ||
![]() AK 06V0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 60V | 620mV @ 700mA | - | -40°C~150°C | - | 60V | 700mA | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ES 1 Sanken | In Stock | - | - | 12 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 800mA | - | -40°C~150°C | - | 400V | 700mA | - | 1.5μs | - | - | - | - | - | - | RoHS Compliant |