- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Voltage - DC Reverse (Vr) (Max)
- Diode Type
- Configuration
- JESD-30 Code
- Number of Elements
- HTS Code
Attribute column
Manufacturer
Sanken Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Natural Thermal Resistance | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM 4 Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 950mV @ 3A | ISOLATED | -40°C~150°C | 3A | 400V | 3A | - | - | 1 | - | 1000V | 150A | - | - | RoHS Compliant | - | ||
![]() AG01AV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 1.8V @ 600mA | ISOLATED | -40°C~150°C | 0.5A | 600V | - | 600V | 500mA | - | 100 ns | - | - | - | - | RoHS Compliant | - | ||
![]() AU01V0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.7V @ 500mA | - | -40°C~150°C | - | 400V | - | 400V | 500mA | - | 400 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SARS02V1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | - | EFFICIENCY | LOW NOISE | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 920mV @ 1.5A | ISOLATED | -40°C~150°C | - | 800V | - | 800V | 1.2A | 1 | 18 μs | - | 100A | 10μA | - | RoHS Compliant | - | ||
![]() SJPD-L5V Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 500V | 1.4V @ 3A | - | -40°C~150°C | - | 500V | - | 500V | 3A | - | 50 ns | - | - | - | - | RoHS Compliant | - | ||
![]() EK 19V1 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 90V | 810mV @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 90V | 1.5A | - | - | 1 | - | - | 40A | - | - | - | - | ||
![]() AM01A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Bulk | 2012 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 980mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | - | 600V | 1A | - | - | - | 35A | - | - | RoHS Compliant | Lead Free | ||
![]() RL 2Z Sanken | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 980mV @ 2A | ISOLATED | -40°C~150°C | 2A | 200V | 2A | - | - | 1 | 50ns | 200V | 30A | - | - | RoHS Compliant | - | ||
![]() RU 3AM Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | 150°C | Bulk | 2000 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2 | O-XALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.1V @ 1.5A | ISOLATED | -40°C~150°C | 1.5A | 600V | 1.5A | - | - | 1 | 400ns | 600V | 50A | - | - | RoHS Compliant | - | ||
![]() EG01V1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 2V @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 400V | - | 400V | 700mA | - | 100 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SJPA-D3VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 30V | 360mV @ 1A | - | -40°C~125°C | - | 30V | - | 30V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EU01ZV1 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 250mA | ISOLATED | -40°C~150°C | 0.25A | 200V | - | 200V | 250mA | - | 400 ns | - | - | - | - | RoHS Compliant | - | ||
![]() EU01V0 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 2.5V @ 250mA | - | -40°C~150°C | - | 400V | - | 400V | 250mA | - | 400 ns | - | - | - | - | RoHS Compliant | - | ||
![]() SJPA-L3V Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5mA @ 30V | 360mV @ 3A | - | -40°C~125°C | - | 30V | - | 30V | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AM01AWK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 980mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | - | 600V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AG01WK Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | - | Tape & Box (TB) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 400V | 1.8V @ 700mA | ISOLATED | -40°C~150°C | 0.7A | 400V | - | 400V | 700mA | - | 100 ns | - | - | - | 22 °C/W | RoHS Compliant | - | ||
![]() EM01AV Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 970mV @ 1A | ISOLATED | -40°C~150°C | 1A | 600V | - | 600V | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ES 1ZV Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Axial | NO | SILICON | 1 | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | - | WIRE | - | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 2.5V @ 800mA | ISOLATED | -40°C~150°C | 0.7A | 200V | 700mA | - | - | - | 1.5μs | - | - | - | - | RoHS Compliant | - | ||
![]() SJPB-H6VL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 690mV @ 2A | - | -40°C~150°C | - | 60V | - | 60V | 2A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SJPL-L4 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | SILICON | 1 | 150°C | Tape & Reel (TR) | 2012 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ULTRA FAST RECOVERY | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | 1.3V @ 3A | - | -40°C~150°C | 3A | 400V | - | 400V | 3A | 1 | 50 ns | - | 30A | - | - | RoHS Compliant | - |