- ECCN Code
- Current - Reverse Leakage @ Vr
- Diode Type
- HTS Code
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Sanken Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Zener (Nom) (Vz) | Zener Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ-10NN27VR Sanken | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard SMD | -55°C~175°C | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | 6W | 10μA @ 22V | 980mV @ 60A | 27V | 27V | RoHS Compliant | ||
![]() SZ-10N27VR Sanken | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard SMD | -55°C~175°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | 5W | 10μA @ 27V | 1V @ 6A | 27V | 27V | RoHS Compliant |