- Mounting Type
- Operating Temperature
- Package / Case
- Transistor Type
- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Vce Saturation (Max) @ Ib, Ic
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Transistor Element Material | Collector-Emitter Breakdown Voltage | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Operating Mode | Power Dissipation | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Transition Frequency | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Frequency - Transition | Avalanche Energy Rating (Eas) | FET Technology | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA301A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 8-SIP | - | SILICON | 60V | - | 3 | 150°C TJ | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.05 | 8541.29.00.95 | 3W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 8 | R-PSIP-T8 | Not Qualified | - | COMPLEX | - | - | 3W | - | NPN | 3 NPN Darlington (Emitter Coupled) | 2V | 4A | 1000 @ 3A 4V | 100μA ICBO | 2V @ 10mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMA5106 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 120V | - | 4 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | ENHANCEMENT MODE | - | 5W | - | N-CHANNEL | 4 NPN Darlington (Quad) | 1.5V | 5A | 2000 @ 3A 2V | 10μA ICBO | 1.5V @ 3mA, 3A | - | 4A | 0.55Ohm | - | 8A | 100V | - | 16 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLA4031 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | 12 | SILICON | 120V | - | 4 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.167 | - | 5W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | - | Not Qualified | NPN | COMPLEX | - | - | 5W | - | - | 4 NPN Darlington (Quad) | 1.5V | 4A | 2000 @ 2A 2V | 10μA ICBO | 1.5V @ 2mA, 2A | - | - | - | - | - | - | - | - | - | 120V | 6V | - | - | RoHS Compliant | Lead Free | ||
![]() STA401A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | 10 | SILICON | 60V | - | 4 | 150°C TJ | Bulk | 1999 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.05 | - | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | - | Not Qualified | NPN | COMPLEX | - | - | 4W | - | - | 4 NPN Darlington (Quad) | 2V | 4A | 1000 @ 3A 4V | 100μA ICBO | 2V @ 10mA, 3A | - | - | - | - | - | - | - | - | - | 70V | 6V | - | - | RoHS Compliant | Lead Free | ||
![]() STA406A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | 10 | SILICON | 60V | 2000 | 4 | 150°C TJ | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.05 | - | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | - | Not Qualified | NPN | COMPLEX | - | 4W | - | - | - | 4 NPN Darlington (Quad) | 60V | 6A | 2000 @ 3A 2V | 100μA ICBO | 1.5V @ 10mA, 3A | - | - | - | - | - | - | - | - | - | 60V | 6V | 150°C | 11.7mm | RoHS Compliant | Lead Free | ||
![]() SLA4060 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 120V | - | 4 | 150°C TJ | Tube | 2000 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.08 | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 12 | R-PSFM-T12 | Not Qualified | - | 4 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | - | 5W | - | NPN | 4 NPN Darlington (Quad) | 1.5V | 5A | 2000 @ 3A 2V | 10μA ICBO | 1.5V @ 3mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMA4033 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 100V | - | 4 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.037 | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | - | - | 4W | - | NPN | 4 NPN Darlington (Quad) | 1.5V | 2A | 2000 @ 1A 4V | 10μA ICBO | 1.5V @ 2mA, 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLA6020 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 100V | - | 6 | 150°C TJ | Tube | 1999 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.08 | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | - | - | 5W | SWITCHING | NPN AND PNP | 3 NPN, 3 PNP Darlington (3-Phase Bridge) | 1.5V | 5A | 2000 @ 3A 4V | 10μA ICBO | 1.5V @ 6mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMA4038 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 15-SIP Formed Leads | - | - | 120V | - | - | 150°C TJ | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4W | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | 4W | - | - | 6 NPN Darlington | 1.5V | 3A | 2000 @ 1.5A 4V | 10μA ICBO | 1.5V @ 3mA, 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA472A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 10-SIP | - | SILICON | 60V | - | 4 | 150°C TJ | Bulk | 2001 | - | yes | Not For New Designs | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.025 | 8541.29.00.75 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMPLEX | - | - | 4W | - | PNP | 4 PNP Darlington (Quad) | 1.5V | 2A | 2000 @ 1A 4V | 10μA ICBO | 1.5V @ 2mA, 1A | - | - | - | 100MHz | - | - | 100MHz | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA403A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | - | SILICON | 100V | - | 4 | 150°C TJ | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.167 | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMPLEX | - | - | 4W | - | NPN | 4 NPN Darlington (Quad) | 100V | 4A | 1000 @ 2A 4V | 100μA ICBO | 100V @ 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLA6022 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 12-SIP | - | SILICON | 100V | - | 6 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | - | - | 5W | SWITCHING | NPN AND PNP | 3 NPN, 3 PNP Darlington (3-Phase Bridge) | 1.5V | 5A | 2000 @ 3A 4V | 10μA ICBO | 1.5V @ 6mA, 3A | 80V 100V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLA4390 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 100V | - | 4 | 150°C TJ | Tube | 1999 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.08 | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-PSFM-T12 | Not Qualified | - | COMPLEX | - | - | 5W | SWITCHING | NPN AND PNP | 2 NPN, 2 PNP Darlington (H-Bridge) | 1.5V | 5A | 2000 @ 3A 4V | 10μA ICBO | 1.5V @ 6mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLA6024 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 60V | - | 6 | 150°C TJ | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | 8541.29.00.75 | 5W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | - | - | 5W | SWITCHING | NPN AND PNP | 3 NPN, 3 PNP Darlington (3-Phase Bridge) | 1.5V | 8A | 2000 @ 5A 4V | 10μA ICBO | 1.5V @ 10mA, 5A | - | - | - | 50MHz | - | - | 50MHz | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMA4021 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 60V | - | 4 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.075 | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | - | COMPLEX | - | - | 4W | - | PNP | 4 PNP Darlington (Quad) | 1.5V | 3A | 2000 @ 2A 4V | 10μA ICBO | 1.5V @ 4mA, 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA402A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | - | SILICON | 50V | - | 4 | 150°C TJ | Bulk | 1999 | e0 | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.075 | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMPLEX | - | - | 4W | - | PNP | 4 PNP Darlington (Quad) | 2V | 4A | 1000 @ 3A 4V | 100μA ICBO | 2V @ 10mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA434A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | - | SILICON | 60V | - | 4 | 150°C TJ | Bulk | 1999 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.067 | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMPLEX | - | - | 4W | SWITCHING | NPN AND PNP | 2 NPN, 2 PNP Darlington (H-Bridge) | 2V | 4A | 1000 @ 3A 4V | 100μA ICBO | 2V @ 10mA, 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA421A Sanken | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-SIP | - | SILICON | 60V | - | 4 | 150°C TJ | Bulk | 2001 | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | 8541.29.00.95 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMMON EMITTER, 4 ELEMENTS | - | - | 4W | - | PNP | 4 PNP (Quad) | 1V | 3A | 40 @ 1A 4V | 100μA ICBO | 1V @ 200mA, 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA485A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | 10-SIP | - | SILICON | 100V | - | 4 | 150°C TJ | Bulk | 2001 | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.08 | 8541.29.00.75 | 4W | SINGLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 10 | R-PSIP-T10 | Not Qualified | - | COMPLEX | - | - | 4W | - | NPN | 4 NPN Darlington (Quad) | 1.5V | 1A | 2000 @ 500mA 4V | 10μA ICBO | 1.5V @ 1mA, 500mA | - | - | - | 50MHz | - | - | 50MHz | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLA4030 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 12-SIP | - | SILICON | 100V | - | 4 | 150°C TJ | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | BUILT IN BIAS RESISTANCE RATIO IS 0.167 | 8541.29.00.95 | 5W | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | 12 | R-PSFM-T12 | Not Qualified | - | 4 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | - | 5W | - | NPN | 4 NPN Darlington (Quad) | 1.5V | 4A | 2000 @ 2A 4V | 10μA ICBO | 1.5V @ 10mA, 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |