- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Mounting Type
- Package / Case
- Rds On (Max) @ Id, Vgs
- Vgs(th) (Max) @ Id
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Input Capacitance (Ciss) (Max) @ Vds
- Operating Temperature
- Power Dissipation (Max)
- Vgs (Max)
Attribute column
Manufacturer
Sanken Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Transistor Element Material | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Continuous Drain Current (ID) | JEDEC-95 Code | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Feature | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GKI03039 Sanken | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | - | - | - | 18A Ta | 4.5V 10V | - | - | - | 3.1W Ta 59W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 3.8m Ω @ 47.2A, 10V | 2.5V @ 650μA | 2460pF @ 15V | 38.8nC @ 10V | 30V | ±20V | 18A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DKI06186 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | 31A Tc | 4.5V 10V | - | - | - | 37W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 15m Ω @ 15.5A, 10V | 2.5V @ 350μA | 1510pF @ 25V | 23.7nC @ 10V | 60V | ±20V | 31A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FKP252 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | - | 25A Ta | 10V | - | 1 | - | 40W Tc | - | - | 150°C TJ | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.29.00.95 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | N-Channel | SWITCHING | 75m Ω @ 12A, 10V | 4.5V @ 1mA | 2000pF @ 25V | - | 250V | ±30V | 25A | TO-220AB | - | 0.075Ohm | 100A | 250V | 200 mJ | - | RoHS Compliant | Lead Free | ||
![]() EKI06075 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | - | 78A Tc | 4.5V 10V | - | - | - | 116W Tc | - | - | 150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 6.3m Ω @ 39A, 10V | 2.5V @ 1mA | 3810pF @ 25V | 53.6nC @ 10V | 60V | ±20V | 78A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DKI03082 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | 29A Tc | 4.5V 10V | - | - | - | 32W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 8.4m Ω @ 25A, 10V | 2.5V @ 250μA | 1030pF @ 15V | 16.3nC @ 10V | 30V | ±20V | 29A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2SK3003 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | - | 18A Ta | 10V | - | 1 | - | 35W Tc | - | - | 150°C TJ | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | UL APPROVED | 8541.29.00.95 | - | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | N-Channel | - | 175m Ω @ 9A, 10V | 4V @ 1mA | 850pF @ 10V | - | 200V | ±20V | 18A | TO-220AB | 8A | 0.175Ohm | 72A | 200V | 120 mJ | - | RoHS Compliant | Lead Free | ||
![]() GKI04048 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | - | - | - | 14A Ta | 4.5V 10V | - | - | - | 3.1W Ta 59W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 5m Ω @ 35.4A, 10V | 2.5V @ 650μA | 2410pF @ 25V | 35.3nC @ 10V | 40V | ±20V | 14A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FKP300A Sanken | In Stock | - | Datasheet | 36 Weeks | Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | SILICON | - | 30A Ta | 10V | - | 1 | - | 85W Tc | - | - | 150°C TJ | Bulk | 2007 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.29.00.95 | -3pF | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | N-Channel | - | 65m Ω @ 15A, 10V | 4.5V @ 1mA | 3800pF @ 25V | - | 300V | ±30V | 30A | - | - | 0.065Ohm | 120A | 300V | 400 mJ | - | RoHS Compliant | Lead Free | ||
![]() 2SK3004 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | - | 18A Ta | 10V | - | 1 | - | 35W Tc | - | - | 150°C TJ | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | UL APPROVED | 8541.29.00.95 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | N-Channel | - | 250m Ω @ 9A, 10V | 4V @ 1mA | 850pF @ 10V | - | 250V | ±20V | 18A | TO-220AB | - | 0.25Ohm | 72A | 250V | 120 mJ | - | RoHS Compliant | Lead Free | ||
![]() EKI07076 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | - | 85A Tc | 4.5V 10V | - | - | - | 135W Tc | - | - | 150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 6.6m Ω @ 44A, 10V | 2.5V @ 1.5mA | 6340pF @ 25V | 91nC @ 10V | 75V | ±20V | 85A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GKI03080 Sanken | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | - | - | - | 12A Ta | 4.5V 10V | - | - | - | 3.1W Ta 40W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 8.2m Ω @ 25A, 10V | 2.5V @ 250μA | 1030pF @ 15V | 16.3nC @ 10V | 30V | ±20V | 12A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GKI06259 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | - | - | - | 6A Ta | 4.5V 10V | - | - | - | 3.1W Ta 40W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2014 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 21m Ω @ 12.5A, 10V | 2.5V @ 250μA | 1050pF @ 25V | 16nC @ 10V | 60V | ±20V | 6A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SKP253 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | SILICON | - | 20A Ta | 10V | - | 1 | - | 40W Tc | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.29.00.95 | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | R-PSSO-G2 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | N-Channel | SWITCHING | 95m Ω @ 10A, 10V | 4.5V @ 1mA | 1600pF @ 25V | - | 250V | ±30V | 20A | - | - | 0.095Ohm | 80A | 250V | 160 mJ | - | RoHS Compliant | - | ||
![]() EKI10126 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | - | 66A Tc | 4.5V 10V | - | - | - | 135W Tc | - | - | 150°C TJ | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 11.6m Ω @ 33A, 10V | 2.5V @ 1.5mA | 6420pF @ 25V | 88.8nC @ 10V | 100V | ±20V | 66A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GKI03026 Sanken | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-PowerTDFN | 8 | - | - | - | 22A Ta | 4.5V 10V | - | - | - | 3.1W Ta 77W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 2.6m Ω @ 68A, 10V | 2.5V @ 1mA | 4010pF @ 15V | 64nC @ 10V | 30V | ±20V | 22A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DKI04046 Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | 48A Tc | 4.5V 10V | - | - | - | 47W Tc | - | - | 150°C TJ | Cut Tape (CT) | 2015 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | - | - | - | - | N-Channel | - | 5.2m Ω @ 35.4A, 10V | 2.5V @ 650μA | 2410pF @ 25V | 35.3nC @ 10V | 40V | ±20V | 48A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2SD80 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SD93 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKG1020 Sanken | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | DKG10 | 20A (Ta) | 4.5V, 10V | Sanken | - | Tape & Reel (TR) | 40W (Tc) | Active | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 4.7mOhm @ 42A, 10V | 2.5V @ 1mA | 2200 pF @ 10 V | 47 nC @ 10 V | 100 V | ±20V | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SD17 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |