- ECCN Code
- Configuration
- Polarity/Channel Type
- Ihs Manufacturer
- Number of Elements
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Rohs Code
- DC Current Gain-Min (hFE)
- Collector Current-Max (IC)
Attribute column
Manufacturer
Sanken Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Date Of Intro | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC1985 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 40 W | 6 A | 40 | ||
![]() 2SC1113 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 40 W | 6 A | 30 | ||
![]() 2SC1618 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 50 W | 6 A | 20 | ||
![]() 2SA1116 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 20 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | PNP | - | - | - | - | - | - | 150 W | 15 A | 30 | ||
![]() 2SD557 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 175 °C | - | , | - | - | Obsolete | - | No | 8 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 120 W | 15 A | 15 | ||
![]() 2SC1437 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 200 W | 50 A | 12 | ||
![]() 2SK2704 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | - | 13 A | SANKEN ELECTRIC CO LTD | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | Yes | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | UL APPROVED | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | N-CHANNEL | TO-220AB | 0.57 Ω | 52 A | 450 V | 400 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() 2SA1102 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 20 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | PNP | - | - | - | - | - | - | 60 W | 6 A | 30 | ||
![]() SMA5105 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 12 | SILICON | - | 5 A | SANKEN ELECTRIC CO LTD | 4 | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T12 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 12 | - | R-PSIP-T12 | Not Qualified | COMPLEX | ENHANCEMENT MODE | - | N-CHANNEL | - | 0.3 Ω | 10 A | 100 V | 32 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() 2SK2779 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | 1997-03-01 | 20 A | SANKEN ELECTRIC CO LTD | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | TO-220AB | Yes | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | UL APPROVED | R-PSFM-T3 | Not Qualified | SINGLE | ENHANCEMENT MODE | ISOLATED | N-CHANNEL | TO-220AB | 0.08 Ω | 80 A | 100 V | 200 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() SLA5046 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 12 | SILICON | - | 5 A | SANKEN ELECTRIC CO LTD | 5 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T12 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 12 | - | R-PSFM-T12 | Not Qualified | COMMON SOURCE, 5 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | N-CHANNEL | - | 0.35 Ω | 15 A | 200 V | 55 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() SLA5001 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 12 | SILICON | - | 5 A | SANKEN ELECTRIC CO LTD | 4 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T12 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 12 | - | R-PSFM-T12 | Not Qualified | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | N-CHANNEL | - | 0.3 Ω | 10 A | 100 V | 30 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() 2SC1114 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 100 W | 4 A | 20 | ||
![]() SMA5114 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 12 | SILICON | - | 3 A | SANKEN ELECTRIC CO LTD | 4 | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T12 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 12 | - | R-PSIP-T12 | Not Qualified | COMPLEX | ENHANCEMENT MODE | - | N-CHANNEL | - | 0.25 Ω | 6 A | 60 V | 6.8 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() SDK06 Sanken Electric Co Ltd | In Stock | - | Datasheet | YES | 16 | SILICON | - | 3 A | SANKEN ELECTRIC CO LTD | 4 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G16 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | DUAL | GULL WING | - | unknown | - | 16 | - | R-PDSO-G16 | Not Qualified | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | N-CHANNEL | - | 0.3 Ω | 6 A | 47 V | 40 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() 2SA1067 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 40 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | PNP | - | - | - | - | - | - | 100 W | 10 A | 30 | ||
![]() 2SC2022 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 30 W | 1 A | 30 | ||
![]() SLA5047 Sanken Electric Co Ltd | In Stock | - | Datasheet | NO | 12 | SILICON | - | 10 A | SANKEN ELECTRIC CO LTD | 4 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T12 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 12 | - | R-PSFM-T12 | Not Qualified | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | N-CHANNEL | - | 0.085 Ω | 40 A | 150 V | 280 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | ||
![]() 2SC1829 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 15 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 100 W | 5 A | 400 | ||
![]() 2SC1440 Sanken Electric Co Ltd | In Stock | - | - | NO | - | - | - | - | SANKEN ELECTRIC CO LTD | 1 | 140 °C | - | , | - | - | Obsolete | - | No | 10 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | NPN | - | - | - | - | - | - | 100 W | 15 A | 12 |