- Fault Protection
- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Voltage - Supply (Vcc/Vdd)
- Voltage - Breakdown
- Operating Temperature
- Series
- Voltage - Start Up
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Sanken PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Control Mode | Frequency - Switching | Control Technique | Fall Time (Typ) | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Output Current Flow Direction | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR3A154 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~115°C TA | Bulk | 2012 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 60W | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T8 | - | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | - | Isolated | 650V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-Y6765 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2012 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 120W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | - | 15.1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-A6061HD Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 35W | 8542.39.00.01 | - | 13W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | - | - | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 83% | - | Isolated | 700V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR3A152D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -40°C~115°C TA | Bulk | 2010 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.39.00.01 | - | 45W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T8 | - | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | - | Isolated | 650V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() STR-Y6754 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2008 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 120W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | 15.1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-Y6763 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2008 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 80W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | - | 15.1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-W6756N Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | 650V | - | 18.2V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-Y6735 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2012 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 120W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 500V | - | 15.1V | - | - | - | - | RoHS Compliant | - | ||
![]() SSC9522S Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.213, 5.40mm Width) | - | 18 | -20°C~85°C TA | Tape & Reel (TR) | 2011 | SSC9520S | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | R-PDSO-G8 | 10.5V | - | - | - | 9.8V~35V | Soft Start | Half-Bridge | - | 28.3kHz~300kHz | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | - | SOURCE SINK | 11.8V | - | 2mm | 11.4mm | 5.4mm | RoHS Compliant | - | ||
![]() STR-W6734 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | 500V | - | 18.2V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-A6069HD Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -20°C~125°C TA | Bulk | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | 8542.39.00.01 | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | - | - | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 83% | - | Isolated | 700V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-Y6766 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2008 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 140W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | - | 15.1V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-A6159M Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -20°C~125°C TA | Bulk | 2010 | STR-A6100 | yes | Active | 1 (Unlimited) | - | EAR99 | 13W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 10V~35V | - | Flyback | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | 17.5V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-A6079M Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 13W | 8542.39.00.01 | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | - | - | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 83% | - | Isolated | 800V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-Y6753 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Bulk | 2012 | STR-Y6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 100W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | 15.1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR3A151D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | -40°C~115°C TA | Bulk | 2012 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 37W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | - | - | 15.3V | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | 250 ns | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | 74% | - | Isolated | 650V | - | 15.3V | 3.4mm | - | 9.4mm | 6.5mm | RoHS Compliant | Lead Free | ||
![]() STR3A153 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -40°C~115°C TA | Bulk | 2006 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.39.00.01 | - | 53W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T8 | - | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | - | Isolated | 650V | - | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() STR2W153D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | -20°C~115°C TA | Bulk | 2012 | STR2W100D | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 90W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 15.3V | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | - | 60kHz~74kHz | - | 250 ns | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | 74% | - | Isolated | 650V | - | 15.3V | 16.9mm | - | 10mm | 4.2mm | RoHS Compliant | Lead Free | ||
![]() STR-Y6735A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Tube | 2014 | STR-Y6700 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 120W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 500V | - | 15.1V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-X6737M Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | -3pF | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | 500V | - | 18.2V | - | - | - | - | RoHS Compliant | - |