- Fault Protection
- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Voltage - Supply (Vcc/Vdd)
- Voltage - Breakdown
- Operating Temperature
- Series
- Voltage - Start Up
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Sanken PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Control Mode | Frequency - Switching | Control Technique | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR-V152 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-SIP, 6 Leads | NO | -20°C~125°C TA | Bulk | 2012 | STR-V100 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 17W | - | 8542.39.00.01 | - | - | SINGLE | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PSIP-T6 | 18V | SWITCHING CONTROLLER | 10V~35V | - | Flyback | CURRENT-MODE | - | CONSTANT OFF TIME | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 17.5V | 11.7mm | 20.15mm | 4mm | RoHS Compliant | - | ||
![]() STR-X6556 Sanken | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-A6062HD Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -20°C~125°C TA | Bulk | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | 8542.39.00.01 | - | 38W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 700V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-W6253MD Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-5 Formed Leads | - | -20°C~150°C TJ | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~27V | - | Flyback | - | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 15.5V | - | - | - | - | - | ||
![]() STR-X6759N Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 280W | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 650V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-X6769B Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | -3pF | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 800V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-X6759F Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | -3pF | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 650V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-Y6766A Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | -20°C~115°C TA | Tube | 2008 | STR-Y6700 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | 140W | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.4V~35V | - | Flyback | - | 18.4kHz~24.4kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 800V | 15.1V | - | - | - | RoHS Compliant | - | ||
![]() STR-X6750F Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | -20°C~125°C TA | Bulk | 2013 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | -3pF | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 650V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-A6059H Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 30W | - | 8542.39.00.01 | - | 10W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 650V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-A6051M Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | 31W | - | 8542.39.00.01 | - | 16W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 650V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-W6072S Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-5 Formed Leads | - | -20°C~115°C TA | Tube | 2014 | STR-W6000S | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | 50W | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | - | 60kHz~74kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 71% | Isolated | 800V | 15.3V | - | - | - | RoHS Compliant | - | ||
![]() STR-W6756 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | -20°C~115°C TA | Bulk | 2005 | STR-W6700 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 240W | IF NEEDED , HEATSINK CAN BE MOUNTED | 8542.39.00.01 | - | - | ZIG-ZAG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XZFM-T6 | 20V | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | RESONANT CONTROL | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 650V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-W6765 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 110W | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 800V | 18.2V | - | - | - | RoHS Compliant | - | ||
![]() STR3A152 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~115°C TA | Bulk | 1998 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.39.00.01 | - | 45W | DUAL | NOT SPECIFIED | 1 | 18V | 2.54mm | NOT SPECIFIED | R-PDIP-T8 | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 74% | Isolated | 650V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() STR-A6053M Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 40W | - | 8542.39.00.01 | - | 24W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 67kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 650V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() STR-V653 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP, 6 Leads | - | -30°C~125°C TA | Bulk | 2012 | STR-V600 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | 23W | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | - | 60kHz~74kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 650V | 15.3V | - | - | - | RoHS Compliant | - | ||
![]() STR-A6069H Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 30W | - | 8542.39.00.01 | - | 10W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | 18V | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83% | Isolated | 700V | 15.3V | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() STR4A164HD Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -40°C~125°C TA | Tube | 2015 | STR4A100 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | 13W | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | - | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 73% | Isolated | 730V | 15.2V | - | - | - | RoHS Compliant | - | ||
![]() STR-W6735N Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | SWITCHING CONTROLLER | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | Isolated | 500V | 18.2V | - | - | - | RoHS Compliant | - |