- Fault Protection
- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Voltage - Supply (Vcc/Vdd)
- Voltage - Breakdown
- Operating Temperature
- Series
- Voltage - Start Up
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Sanken PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Control Mode | Frequency - Switching | Control Technique | Fall Time (Typ) | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR-L451 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 10-SIP, 8 Leads | - | - | 125°C | -20°C | - | Bulk | 2009 | STR-L400 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.39.00.01 | - | 74W | SINGLE | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PSIP-T8 | - | 20V | OTHER | SWITCHING CONTROLLER | 35V Max | - | Flyback | CURRENT-MODE | - | RESONANT CONTROL | - | Yes | Current Limiting, Over Load, Over Temperature | - | - | Isolated | 650V | - | - | 11.7mm | 25.25mm | 4mm | RoHS Compliant | - | ||
![]() STR3A162HD Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~115°C TA | Bulk | 2012 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.39.00.01 | - | 40W | DUAL | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T8 | - | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 83% | Isolated | 700V | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR5A162D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TA | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 5W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 11V~27V | - | Flyback | - | 65kHz | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 57% | Isolated | 730V | 15V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STR-X6428A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-L6472 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 10-SIP, 8 Leads | - | - | - | - | - | Bulk | 2010 | STR-L6400 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 25W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 32V Max | - | Flyback | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature | - | - | Isolated | 850V | - | - | - | - | - | RoHS Compliant | - | ||
![]() STR-X6757 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | - | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 320W | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 650V | 18.2V | - | - | - | - | RoHS Compliant | - | ||
![]() STR3A163HD Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~115°C TA | Bulk | 2012 | STR3A100 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 46W | - | - | 46W | DUAL | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | - | 15.3V | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | 250 ns | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | - | Isolated | 700V | - | 3.4mm | - | 9.4mm | 6.5mm | RoHS Compliant | - | ||
![]() STR-A6259H Sanken | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -20°C~125°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85V~264V | EN, Soft Start | Flyback | - | 100kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | 76% | Isolated | 650V | 14.3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STR-V153 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP, 6 Leads | - | - | - | - | -20°C~125°C TA | Bulk | 2012 | STR-V100 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 23W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 10V~35V | - | Flyback | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | 650V | 17.5V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-X6769 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | - | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 310W | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 800V | 18.2V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-X6759B Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | - | - | -20°C~125°C TA | Bulk | 2013 | STR-X6700 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | -3pF | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 9.7V~35V | Soft Start | Flyback | - | 19kHz~25kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 500V | 18.2V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-A6061H Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -20°C~125°C TA | Tube | 2011 | STR-A6000 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 35W | 8542.39.00.01 | - | 13W | DUAL | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | - | 18V | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | CURRENT-MODE | 100kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 83% | Isolated | 700V | 15.3V | - | 4.5mm | 9.4mm | 7.62mm | RoHS Compliant | - | ||
![]() STR-W6053N Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-W6252D Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | - | - | -20°C~115°C TA | Tube | 2008 | STR-W6200 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 60W | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 8.9V~18V | - | Flyback | - | 60kHz~74kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | 650V | 15.5V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-L472 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 10-SIP, 8 Leads | NO | - | 125°C | -20°C | - | Bulk | 2002 | STR-L400 | - | Active | 1 (Unlimited) | 8 | EAR99 | 74W | 8542.39.00.01 | - | - | SINGLE | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | R-PSIP-T8 | - | 20V | OTHER | SWITCHING CONTROLLER | 35V Max | - | Flyback | CURRENT-MODE | - | RESONANT CONTROL | - | Yes | Current Limiting, Over Load, Over Temperature | - | - | Isolated | 900V | - | - | 11.7mm | 25.25mm | 4mm | RoHS Compliant | - | ||
![]() STR-W6556A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR3A154D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~115°C TA | Bulk | 2013 | STR3A100 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 60W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 8.1V~32V | - | Flyback | - | 67kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | Isolated | 650V | 15.3V | - | - | - | - | RoHS Compliant | - | ||
![]() STR2W152D Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | - | - | -20°C~115°C TA | Bulk | 2012 | STR2W100D | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | 60W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | - | 60kHz~74kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | Isolated | 650V | 15.3V | - | - | - | - | RoHS Compliant | - | ||
![]() STR4A162S Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | STR4A100 | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 7W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 8.1V~32V | - | Flyback | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 74% | Isolated | 730V | 15.2V | - | - | - | - | RoHS Compliant | - | ||
![]() STR-W6554A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |