- Applications
- Fault Protection
- Interface
- Load Type
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Voltage - Load
- Voltage - Supply
- Analog IC - Other Type
- Factory Lead Time
Attribute column
Manufacturer
Sanken PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Output Current | Logic Function | Voltage - Load | Current - Output / Channel | Fault Protection | Current - Peak Output | Load Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA6861MZ LF2452 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 200V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-XZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 200V Max | 2A | Current Limiting, Over Temperature, UVLO | 3A | Inductive | 10.4mm | 31mm | 4mm | RoHS Compliant | ||
![]() SMA6861MZ-LF2451 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-SSIP Formed Leads | - | -20°C~150°C TJ | Tube | 2013 | - | Active | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 200V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-PZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | 2A | AND | 200V Max | - | Current Limiting, Over Temperature, UVLO | 3A | Inductive | 4.2mm | 31mm | 10.2mm | RoHS Compliant | ||
![]() SMA6864MZ LF2452 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 200V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-XZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 200V Max | 2.5A | Current Limiting, Over Temperature, UVLO | 3.75A | Inductive | 10.4mm | 31mm | 4mm | RoHS Compliant | ||
![]() SMA6862MZ-LF2451 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-SSIP Formed Leads | - | -20°C~150°C TJ | Tube | 2013 | - | Active | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-PZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | 1.5A | AND | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | 4.2mm | 31mm | 10.2mm | RoHS Compliant | ||
![]() SLA6870MZLF2175 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Exposed Pad, Formed Leads | NO | -20°C~150°C TJ | Tube | 2012 | - | Active | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 13.5V~16.5V | ZIG-ZAG | 1 | 15V | - | - | R-XZFM-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | - | - | - | RoHS Compliant | ||
![]() SMA6863MZ LF2452 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-XZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | 10.4mm | 31mm | 4mm | RoHS Compliant | ||
![]() SMA6864MZ LF2451 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 200V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-PZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 200V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | 4.2mm | 31mm | 10.2mm | RoHS Compliant | ||
![]() SMA6862MZ Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-SSIP Formed Leads | - | -20°C~150°C TJ | Tube | 2013 | yes | Active | 1 (Unlimited) | - | AC Motors | - | - | 20V | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | 1.5A | AND | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | - | - | - | RoHS Compliant | ||
![]() SMA6865MZ LF2451 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-PZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | 4.2mm | 31mm | 10.2mm | RoHS Compliant | ||
![]() SMA6865MZ LF2452 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 24-SSIP Formed Leads | NO | -20°C~150°C TJ | Tube | 2013 | - | Not For New Designs | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 20V | ZIG-ZAG | 1 | 15V | 1.27mm | - | R-XZMA-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | 400V Max | - | Current Limiting, Over Temperature, UVLO | - | Inductive | 10.4mm | 31mm | 4mm | RoHS Compliant | ||
![]() SLA6868MZ-LF2175 Sanken | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-SSIP Exposed Pad, Formed Leads | - | -20°C~150°C TJ | Tube | 2013 | - | Active | 1 (Unlimited) | 24 | AC Motors | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 13.5V~16.5V | ZIG-ZAG | 1 | 15V | - | unknown | R-XZFM-T24 | 16.5V | 13.5V | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | 2.5A | AND | 400V Max | - | Current Limiting, Over Temperature, UVLO | 3.75A | Inductive | - | - | - | RoHS Compliant |