- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Analog IC - Other Type
- Clock Sync
- Control Features
- ECCN Code
- Factory Lead Time
- Frequency - Switching
- Function
- Mounting Type
Attribute column
Manufacturer
Sanken PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Number of Outputs | Output Type | Input Voltage-Nom | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Output Current-Max | Frequency - Switching | Synchronous Rectifier | Clock Sync | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-8511NVS Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 24-TSSOP (0.220, 5.60mm Width) | YES | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | DUAL | GULL WING | - | 0.65mm | - | R-PDSO-G24 | Step-Down | 1 | Transistor Driver | 5V | SWITCHING REGULATOR | Positive | 4.5V~5.5V | Current Limit, Enable, Power Good, Soft Start | 3V | Buck | 1A | 400kHz | Yes | No | 7.9mm | 5.6mm | RoHS Compliant | ||
![]() SI-8511NVS-TL Sanken | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 24-TSSOP (0.220, 5.60mm Width) | - | 24 | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Step-Down | 1 | Transistor Driver | - | - | Positive | 4.5V~5.5V | Current Limit, Enable, Power Good, Soft Start | - | Buck | - | 400kHz | Yes | No | - | - | RoHS Compliant | ||
![]() SSC3S927 Sanken | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | EAR99 | 8542.39.00.01 | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |