- Analog IC - Other Type
- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- JESD-30 Code
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Sanken Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Continuous Drain Current (ID) | Drain to Source Resistance | Profile | Min Breakdown Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE-B3 Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 125 °C | -20 °C | PLASTIC/EPOXY | ZFM | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PZFM-T3 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() SMA6863M Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 24 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | SIP | - | Yes | - | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | 24 | R-PSMA-T24 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() SI-7500A Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 20 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 80 °C | -20 °C | PLASTIC/EPOXY | SIP | SIP, SIP20,.06 | SIP20,.06 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | 24 V | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PSIP-T20 | Not Qualified | 30 V | COMMERCIAL EXTENDED | 17 V | STEPPER MOTOR CONTROLLER | 1.2 A | 35.5 mm | 45 mA | - | - | - | - | 69 mm | 7 mm | ||
![]() SSM1004MA Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 42 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 100 °C | -20 °C | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | - | - | - | - | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 42 | R-XDMA-T42 | Not Qualified | 16.5 V | OTHER | 13.5 V | AC MOTOR CONTROLLER | 40 A | - | - | - | - | - | - | 60.2 mm | 40 mm | ||
![]() A3121LLT Sanken Electric Co Ltd | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-89 | - | - | - | - | 12 V | - | - | - | NEEDS ONLY AN UNREGULATED SUPPLY | 8542.39.00.01 | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | 3 | R-PSSO-F3 | Not Qualified | 24 V | AUTOMOTIVE | 4.5 V | ANALOG CIRCUIT | - | 1.6 mm | - | - | - | - | - | 4.5 mm | 2.445 mm | ||
![]() A3187EUA Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SIP | SIP, | SIP3,.03,50 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | 12 V | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 3 | R-PSIP-T3 | Not Qualified | 24 V | INDUSTRIAL | 3.8 V | ANALOG CIRCUIT | - | 5.26 mm | - | - | - | - | - | 4.105 mm | 1.52 mm | ||
![]() PG001M Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.5 V | OTHER | 4.5 V | STEPPER MOTOR CONTROLLER | 0.015 A | 5.08 mm | - | - | - | - | - | 19.6 mm | 7.62 mm | ||
![]() SMA7036M Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 15 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | ZIP | - | ZIP15,.16,80 | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | 24 V | - | - | EAR99 | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 2.03 mm | unknown | - | - | R-PZIP-T15 | Not Qualified | 44 V | OTHER | 10 V | STEPPER MOTOR CONTROLLER | 1.5 A | 17.6 mm | - | - | - | - | - | 31 mm | 4 mm | ||
![]() STRM6523 Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLA6816M Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCM3610C11 Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 22 | socket | 2x2 | 2.54mm | SMT | SANKEN ELECTRIC CO LTD | female | - | 125 °C | -30 °C | UNSPECIFIED | DFM | - | DIP22,.1(UNSPEC) | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | 2.54mm | straight | 15 V | pin strips | - | EAR99 | MAIN SUPPLY NOM=300 AND MAX=400 | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDFM-T22 | - | 16.5 V | - | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | 10 A | 6.05 mm | - | - | - | beryllium copper | - | 38 mm | 24.4 mm | ||
![]() A3122LLT Sanken Electric Co Ltd | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-89 | - | - | - | - | 12 V | - | - | - | NEEDS ONLY AN UNREGULATED SUPPLY | 8542.39.00.01 | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | 3 | R-PSSO-F3 | Not Qualified | 24 V | AUTOMOTIVE | 4.5 V | ANALOG CIRCUIT | - | 1.6 mm | - | - | - | - | - | 4.5 mm | 2.445 mm | ||
![]() SSM1001MA Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 42 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 100 °C | -20 °C | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DIP | - | - | - | - | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 42 | R-XDMA-T42 | Not Qualified | 16.5 V | OTHER | 13.5 V | AC MOTOR CONTROLLER | 30 A | - | - | - | - | - | - | 60.2 mm | 40 mm | ||
![]() SE015N Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | 125 °C | -20 °C | PLASTIC/EPOXY | ZFM | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PZFM-T3 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() STA437A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLA5038 Sanken | 50 | - | - | Obsolete (Last Updated: 5 months ago) | - | 12 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | 230 mΩ | - | 150 V | - | - | ||
![]() STR83159 Sanken Electric Co Ltd | In Stock | - | Datasheet | - | NO | 5 | - | - | - | - | SANKEN ELECTRIC CO LTD | - | - | - | - | PLASTIC/EPOXY | ZFM | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PZFM-T5 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | ||
![]() SLA7052M-LF871 Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCM1110MF Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDK03M Sanken Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |