- Viewing Angle
- Color
- Configuration
- Current - Test
- Features
- Height (Max)
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Mfr
- Millicandela Rating
Attribute column
Manufacturer
Sanken LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Chip Material | Color Temperature | Dominant Wave Length | Emitting Color | High Brightness | Lens Dimensions | Main Category | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Depth (mm) | Product Status | Rad Hardened | Shape Type | Test Current (It) | Wavelength-dominant | Series | Size / Dimension | Type | Color | Pin Count | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Peak Wavelength | Features | Product Length (mm) | Height (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SECU1905C-S Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SECU1R0EC-SA Sanken | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 613nm | - | 3.00mm L x 1.40mm W | - | Red | - | - | - | 2V | 120° | - | 20mA | Rectangle with Flat Top | 3.00mm x 1.40mm | - | - | - | 200mcd | - | - | - | - | - | - | - | 1.40mm | - | ||
![]() SECK1FB07Y-D Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.60mm L x 0.80mm W | - | White | - | - | - | 3.2V | 160° | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 10.5mcd | - | - | - | - | - | - | - | 0.70mm | - | ||
![]() SEP1P71407DTA Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 568nm | - | 3.50mm L x 2.80mm W | - | Yellow | - | - | - | 3.1V | 120° | - | 10mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 800mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SECK1WA07Y-D Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.60mm L x 0.80mm W | - | White | - | - | - | 3.2V | 160° | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 13mcd | - | - | - | - | - | - | - | 0.70mm | - | ||
![]() SMLU12416W-S Sanken | In Stock | - | - | - | - | - | GaP/AlGaInP | - | 567/625(nm) | Yellow Green/Red | No | 5x5x7.6(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 2 | -30C to 85C | Commercial | - | T-1 3/4 | 5.8(mm) | - | No | Circular | 20(mA) | - | - | - | Bi-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 50/250MCD | WHITE DIFFUSED | - | - | - | - | 5(V) | - | - | 5.8(mm) | - | 8.6(mm) | ||
![]() SECU1B07C Sanken | In Stock | - | - | - | - | - | AlGaInP | - | 597(nm) | Amber | No | 1.2X0.8X0.5(mm) | Chip LED | 30(mA) | - | - | TOP MOUNT | 1 | -30C to 85C | COMMERCIALC | - | - | - | - | No | Rectangular | 10(mA) | - | - | - | Uni-Color | - | - | - | - | - | - | 30(mA) | - | - | - | 2.5(V) | 90mcd | Non Diffused | - | - | - | - | 5(V) | 598(nm) | - | - | - | - | ||
![]() SELU6813C-N Sanken | In Stock | - | - | - | - | - | AlGaInP | - | 605(nm) | Orange | No | - | Standard LED | 30(mA) | - | Through Hole | - | 1 | -30C to 85C | Commercial | - | - | 3.5(mm) | - | No | Circular | - | - | - | - | - | - | 2 | - | - | - | - | 30(mA) | - | - | - | 2.5(V) | 38mcd | - | - | - | - | - | 5(V) | 611(nm) | - | 4.4(mm) | - | 4.2(mm) | ||
![]() SECU1211C-NH20 Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 622nm | - | 1.60mm L x 0.80mm W | - | Red | - | - | - | 2V | 140° | - | 20mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 450mcd | - | - | - | - | - | - | - | 1.06mm | - | ||
![]() SELS6WA10CT2 Sanken Electric Co., Ltd. | In Stock | - | Datasheet | - | - | - | InGaN | X=0.3/Y=0.295(K) | Not Required(nm) | White | Yes | 3.1x3.1x3.5(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | Commercial | - | - | 3.5(mm) | - | No | Circular | 20(mA) | - | - | - | Uni-Color | - | 2 | - | - | - | 40(deg) | 100(mA) | - | - | - | 3.8(V) | 5000mcd | Transparent | - | - | - | - | 3(V) | Not Required(nm) | - | 4.4(mm) | - | 5.2(mm) | ||
![]() SEP1WP1446DTA Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.50mm L x 2.80mm W | - | White | - | - | - | 3V | 120° | - | 10mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 500mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SELU2410C-TG Sanken | In Stock | - | - | Through Hole | Radial | 3mm | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | Bulk | - | - | Active | - | - | - | 564nm | - | - | - | Green | - | - | - | 2.1V | 40° | - | 20mA | Round with Domed Top | 3.10mm Dia | - | - | - | 300mcd | - | - | - | - | - | - | - | 6.70mm | - | ||
![]() SEP1P91407DTA Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 589nm | - | 3.50mm L x 2.80mm W | - | Orange | - | - | - | 3.2V | 120° | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 1500mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SEP181404TA Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 605nm | - | 3.50mm L x 2.80mm W | - | Amber | - | - | - | 2V | 120° | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 600mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SELK2FB10C-D Sanken | In Stock | - | - | Through Hole | Radial | 3mm | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | White | - | - | - | 3.4V | 40° | - | 10mA | Round with Domed Top | 3.10mm Dia | - | - | - | 150mcd | - | - | - | - | - | - | - | 6.70mm | - | ||
![]() SEP181406A Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | 605nm | - | 3.50mm L x 2.80mm W | - | Amber | - | - | - | 2V | 120° | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 245mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SECG1WB07Y-SD Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.60mm L x 0.80mm W | - | White | - | - | - | 3V | 160° | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 85.4mcd | - | - | - | - | - | - | - | 0.70mm | - | ||
![]() SECG1FB07YPDT2 Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.60mm L x 0.80mm W | - | White | - | - | - | 2.8V | 160° | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 40mcd | - | - | - | - | - | - | - | 0.70mm | - | ||
![]() SELK2WA10C-D Sanken | In Stock | - | - | Through Hole | Radial | 3mm | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | White | - | - | - | 3.6V | 40° | - | 20mA | Round with Domed Top | 3.10mm Dia | - | - | - | 300mcd | - | - | - | - | - | - | - | 6.70mm | - | ||
![]() SELG6WA13C-S Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |