- Viewing Angle
- Color
- Configuration
- Current - Test
- Features
- Height (Max)
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Mfr
- Millicandela Rating
Attribute column
Manufacturer
Sanken LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Chip Material | Dominant Wave Length | Emitting Color | High Brightness | Lens Dimensions | Main Category | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Product Depth (mm) | Product Status | Rad Hardened | Shape Type | Test Current (It) | Wavelength-dominant | Packaging | Series | Size / Dimension | Type | Color | Pin Count | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Peak Wavelength | Features | Product Length (mm) | Height (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEP1WB1410DA Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 3.50mm L x 2.80mm W | - | White | - | - | - | 3.2V | - | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 2500mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SECU1211C20 Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | 622nm | - | - | 1.60mm L x 0.80mm W | - | Red | - | - | - | 2V | 120° | - | 20mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 181mcd | - | - | - | - | - | - | - | 1.06mm | - | ||
![]() SEP121404A Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | 622nm | - | - | 3.50mm L x 2.80mm W | - | Red | - | - | - | 2.1V | 120° | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 600mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SEP1E1404 Sanken | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | 471nm | - | - | 3.50mm L x 2.80mm W | - | Blue | - | - | - | 2.9V | 120° | - | 20mA | Rectangle with Flat Top | 3.50mm x 2.80mm | - | - | - | 550mcd | - | - | - | - | - | - | - | 1.38mm | - | ||
![]() SECU1911C-N20 Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | 592nm | - | - | 1.60mm L x 0.80mm W | - | Orange | - | - | - | 2V | 140° | - | 20mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 401mcd | - | - | - | - | - | - | - | 1.06mm | - | ||
![]() SELU1710CXM-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 573(nm) | Yellow Green | No | - | Standard LED | 30(mA) | - | Through Hole | - | 1 | -30C to 85C | Commercial | T-1 3/4 | 5.6(mm) | - | No | Circular | - | - | - | - | - | - | - | 2 | - | - | - | 60(deg) | 30(mA) | - | - | - | 2.5(V) | 550mcd | - | - | - | - | - | 5(V) | 572(nm) | - | 5.6(mm) | - | 7.9(mm) | ||
![]() SECG1WA07Y-SD Sanken | In Stock | - | - | - | - | - | InGaN | Not Required(nm) | - | No | 1.2X0.8X0.2(mm) | Chip LED | 5(mA) | - | - | TOP MOUNT | 1 | -30C to 85C | Commercial | - | - | - | No | Rectangular | - | - | - | - | - | Uni-Color | - | - | - | - | - | - | 30(mA) | - | - | - | 3.1(V) | 95mcd | - | - | - | - | - | 0.8(V) | Not Required(nm) | - | - | - | - | ||
![]() SECU1401C-TG Sanken | In Stock | - | - | - | - | - | AlGaInP | 564(nm) | Yellow Green | No | 2x1.5x0.9(mm) | Chip LED | - | - | Surface Mount | TOP MOUNT | 1 | -30C to 85C | Commercial | SMD | 1.5(mm) | - | No | Rectangular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | - | - | - | 30(mA) | - | - | - | 2.5(V) | 25mcd | - | - | - | - | - | 5(V) | 564(nm) | - | 3(mm) | - | 1.4(mm) | ||
![]() SMLG12E16W-S Sanken | In Stock | - | - | - | - | - | InGaN/AlGaInP | - | Blue/Red | No | 5x5x7.6(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 2 | -30C to 85C | Commercial | T-1 3/4 | 5.8(mm) | - | No | Circular | - | - | - | - | - | Bi-Color | - | 3 | - | 120(W) | - | - | 30(mA) | - | - | - | - | - | MILKY WHITE | - | - | - | - | 5(V) | - | - | 5.8(mm) | - | 8.6(mm) | ||
![]() SELU2415W-TG Sanken | In Stock | - | - | - | - | - | AlGaInP | 563.5(nm) | Yellow Green | No | - | Standard LED | 30(mA) | - | Through Hole | - | 1 | -30C to 85C | Commercial | T-1 | 3.8(mm) | - | No | Circular | - | - | - | - | - | - | - | 2 | - | - | - | 25(deg) | 30(mA) | - | - | - | 2.5(V) | 220mcd | - | - | - | - | - | 5(V) | 564(nm) | - | 3.8(mm) | - | 5.3(mm) | ||
![]() SELU6914C-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 590(nm) | Amber | No | 3.5x3.5x2.5(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | Commercial | T-1 | 3.5(mm) | - | No | Circular | 10(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 180mcd | - | - | - | - | - | 5(V) | 591(nm) | - | 4.4(mm) | - | 4.1(mm) | ||
![]() SECU1403C-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 562(nm) | Yellow Green | No | - | Chip LED | - | - | Surface Mount | TOP MOUNT | 1 | -30C to 85C | Commercial | SMD | 1.5(mm) | - | No | Circular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 40mcd | - | - | - | - | - | 5(V) | 562(nm) | - | 3(mm) | - | 1.4(mm) | ||
![]() SECU1403C-TG Sanken | In Stock | - | - | - | - | - | AlGaInP | 564(nm) | Yellow Green | No | - | Chip LED | - | - | Surface Mount | TOP MOUNT | 1 | -30C to 85C | Commercial | SMD | 1.5(mm) | - | No | Circular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 75mcd | - | - | - | - | - | 5(V) | 564(nm) | - | 3(mm) | - | 1.4(mm) | ||
![]() SELU1953AMKT Sanken | In Stock | - | - | - | - | - | AlGaInP | 590(nm) | Amber | No | - | Standard LED | 30(mA) | - | Through Hole | - | 1 | -30C to 85C | Commercial | - | 4.7(mm) | - | No | Circular | - | - | Tape and Reel | - | - | - | - | 2 | - | - | - | - | 30(mA) | - | - | - | 2.5(V) | 650mcd | - | - | - | - | - | 5(V) | 591(nm) | - | 5.7(mm) | - | 7.7(mm) | ||
![]() SELU5820C-S Sanken Electric Co., Ltd. | In Stock | - | Datasheet | - | - | - | AlGaInP | 605(nm) | Orange | No | - | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | Commercial | - | 3.6(mm) | - | No | Rectangular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 150mcd | - | - | - | - | - | 3(V) | 611(nm) | - | 6.2(mm) | - | 3.9(mm) | ||
![]() SECU1713C-S Sanken | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | Active | - | - | - | 570nm | - | - | 1.60mm L x 0.80mm W | - | Yellow | - | - | - | 2.1V | 60° | - | 20mA | Round with Domed Top | 0.92mm Dia | - | - | - | 300mcd | - | - | - | - | - | - | - | 1.48mm | - | ||
![]() SECU1401C-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 562(nm) | Yellow Green | No | 2x1.5x0.9(mm) | Chip LED | - | - | Surface Mount | TOP MOUNT | 1 | -30C to 85C | Commercial | SMD | 1.5(mm) | - | No | Rectangular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | - | - | - | 30(mA) | - | - | - | 2.5(V) | 13mcd | - | - | - | - | - | 5(V) | 562(nm) | - | 3(mm) | - | 1.4(mm) | ||
![]() SELU2210C-S Sanken | In Stock | - | - | - | - | - | AlGaInP | - | Red | No | 3.1x3.1x3.5(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | COMMERCIALC | T-1 | 3.8(mm) | - | No | Circular | 20(mA) | - | Tape and Reel | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 350mcd | - | - | - | - | - | 5(V) | 632(nm) | - | 3.8(mm) | - | 4.8(mm) | ||
![]() SELU6414G-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 562(nm) | Yellow Green | No | 3.5x3.5x2.5(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | Commercial | T-1 | 3.5(mm) | - | No | Circular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 30mcd | - | - | - | - | - | 5(V) | 560(nm) | - | 4.4(mm) | - | 4.1(mm) | ||
![]() SELU6910C-S Sanken | In Stock | - | - | - | - | - | AlGaInP | 590(nm) | Amber | No | 3.1x3.1x3.5(mm) | Standard LED | 30(mA) | - | Through Hole | TOP MOUNT | 1 | -30C to 85C | Commercial | T-1 | 3.5(mm) | - | No | Circular | 20(mA) | - | - | - | - | Uni-Color | - | 2 | - | 75(W) | - | - | 30(mA) | - | - | - | 2.5(V) | 350mcd | - | - | - | - | - | 5(V) | 591(nm) | - | 4(mm) | - | 5.2(mm) |