- Control Features
- Duty Cycle
- Fault Protection
- Frequency - Switching
- Internal Switch(s)
- Mfr
- Mounting Type
- Operating Temperature
- Output Isolation
- Package / Case
- Product Status
- Supplier Device Package
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Material housing | Mfr | Package | Product Status | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Series | Power (Watts) | Subcategory | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Product Type | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR-Y6456 Sanken | In Stock | - | - | Through Hole | TO-220-7 Formed Leads | TO-220F-7 | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -20°C ~ 115°C (TA) | - | 29 W | - | 10V ~ 32V | EN, Soft Start | - | 21kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | 650V | 16.2 V | - | ||
![]() STR3A462HDL Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | 42 W | - | 15V ~ 32V | Soft Start | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 700V | 15 V | - | ||
![]() SSC1S312A Sanken | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 8-SOIC | - | - | - | - | - | - | - | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | SSC1S310A | - | - | 9.4V ~ 35V | Soft Start | Flyback | 21kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | Isolated | 600V | 15.1 V | - | ||
![]() STR3A451D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | 37 W | - | 8.5V ~ 32V | Soft Start | Flyback | 65kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 15 V | - | ||
![]() SFA0001 Sanken | In Stock | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8-SOP | - | TE Connectivity / Raychem | - | - | - | TE Connectivity | - | Sanken | Tape & Reel (TR) | Not For New Designs | - | Details | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | Circular Connectors | 6V ~ 24V | Frequency Control, Soft Start | Flyback | 20kHz ~ 200kHz | Circular MIL Spec Connector | - | Current Limiting, Over Temperature | 73% | - | - | 5.1 V | Circular MIL Spec Connector | ||
![]() STR6A153MVD Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | STR6A153 | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 40 W | - | 8.5V ~ 32V | Frequency Control, Soft Start | Flyback | 65kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | 75% | Isolated | 650V | 15 V | - | ||
![]() STR-Y6453 Sanken | In Stock | - | - | Through Hole | TO-220-7 Formed Leads | TO-220F-7 | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -20°C ~ 115°C (TA) | - | 26 W | - | 10V ~ 32V | EN, Soft Start | - | 21kHz | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | 650V | 16.2 V | - | ||
![]() STR3A251D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 37 W | - | 8.5V ~ 32V | Soft Start | Flyback | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 47 V | - | ||
![]() SSC3S921 Sanken | In Stock | - | - | Surface Mount | 18-SOIC (0.213, 5.40mm Width), 16 Leads | 18-SOP | - | - | - | - | - | - | - | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | 8.9V ~ 35V | Soft Start | Half-Bridge | 31.5kHz ~ 300kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | Isolated | 600V | 17 V | - | ||
![]() SSC3S927L Sanken | In Stock | - | - | Surface Mount | 18-SOIC (0.213, 5.40mm Width), 16 Leads | 18-SOP | - | - | - | - | - | - | - | Sanken | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | 8.9V ~ 35V | Soft Start | Half-Bridge | 31.5kHz ~ 300kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | Isolated | 600V | 17 V | - | ||
![]() STR6A169HVD Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 30 W | - | 8.5V ~ 32V | Frequency Control, Soft Start | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 15 V | - | ||
![]() STR3A453 Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | 53 W | - | 8.5V ~ 32V | Soft Start | Flyback | 65kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 15 V | - | ||
![]() STR3A255D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 65 W | - | 8.5V ~ 32V | Soft Start | Flyback | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 47 V | - | ||
![]() SSC1S311A Sanken | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 8-SOIC | - | - | - | - | - | - | - | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | SSC1S310A | - | - | 9.4V ~ 35V | Soft Start | Flyback | 21kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | Isolated | 600V | 15.1 V | - | ||
![]() STR6A161HZ Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 35 W | - | 8.5V ~ 32V | Soft Start | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 15 V | - | ||
![]() STR3A255 Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | STR3A255 | - | Other | None | None | - | Plastic | Sanken | Bulk | Active | 10 - 30 | - | None | No | Connector M12 | DC | -40°C ~ 125°C (TA) | STR3A200 | 65 W | - | 8.5V ~ 32V | Frequency Control, Soft Start | Flyback | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | 75% | - | 650V | 15 V | - | ||
![]() STR-Y6473 Sanken | In Stock | - | - | Through Hole | TO-220-7 Formed Leads | TO-220F-7 | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -20°C ~ 115°C (TA) | - | - | - | 10V ~ 32V | Soft Start | Flyback | 21kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | - | Isolated | - | 16.2 V | - | ||
![]() STR-A6069MZ Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 26 W | - | 8.5V ~ 32V | Soft Start | Flyback | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 47 V | - | ||
![]() STR4A164D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | STR4A100 | 8.5 W | - | 8.1V ~ 32V | Soft Start | Flyback | 65kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | 74% | Isolated | 730V | 15.2 V | - | ||
![]() STR6A169HZ Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | Sanken | Tube | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 30 W | - | 8.5V ~ 32V | Soft Start | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 15 V | - |