- Control Features
- Duty Cycle
- Fault Protection
- Frequency - Switching
- Internal Switch(s)
- Mfr
- Mounting Type
- Operating Temperature
- Output Isolation
- Package / Case
- Product Status
- Supplier Device Package
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Power (Watts) | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR3A451 Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C | - | 37 W | 8.5V ~ 32V | Soft Start | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 15 V | ||
![]() STR3A475HDL Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | 57 W | 8.5V ~ 32V | Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 800V | 47 V | ||
![]() STR-A6061HZ Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | 35 W | 8.5V ~ 32V | Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 47 V | ||
![]() STR5A453D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | - | 8V ~ 32V | Soft Start | Buck | 60kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 62% | Non-Isolated | 650V | 29 V | ||
![]() STR3A253D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | 53 W | 8.5V ~ 32V | Soft Start | Flyback | 67kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 47 V | ||
![]() STR6A153MV Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | 40 W | 8.5V ~ 32V | Soft Start | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 47 V | ||
![]() STR3A455 Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C | - | 65 W | 8.5V ~ 32V | Soft Start | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 15 V | ||
![]() STR5A451D Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Sanken | Tube | Active | -40°C ~ 125°C (TA) | - | - | 8V ~ 32V | Soft Start | Buck | 60kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 62% | Non-Isolated | 650V | 29 V | ||
![]() STR3A253 Sanken | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | STR3A253 | Sanken | Bulk | Active | -40°C ~ 125°C (TA) | STR3A200 | 53 W | 8.5V ~ 32V | Frequency Control, Soft Start | Flyback | 67kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO | 75% | - | 650V | 15 V | ||
![]() STR6S161HXD Sanken | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | STR6S161 | Sanken | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C (TA) | - | 33.5 W | 8.5V ~ 32V | Frequency Control, Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 15 V |