- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Voltage - Output 2 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWF240P-24-L Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 240W | 1 | CE, cURus | 92% | 3kV | 20A | - | - | Adjustable Output, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() SWF050P-24-L Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF050P (50W) | 5.20Lx1.97W x 1.12 H 132.0mmx50.0mmx28.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | 50W | 1 | CE, cURus | 85% | 3kV | 2.1A | - | - | Adjustable Output, Universal Input | 28.448mm | RoHS Compliant | Lead Free | ||
![]() SWF050P-24-LC-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~70°C | 2013 | SWF050P (50W) | 5.20Lx1.97W x 1.12 H 132.0mmx50.0mmx28.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CE, cURus | 85% | 3kV | 2.1A | - | - | Adjustable Output, Remote On/Off, Universal Input | 28.448mm | RoHS Compliant | Lead Free | ||
![]() SWF150P-24-L Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 150W | 1 | CE, cURus | 91% | 3kV | 12.6A | - | - | Adjustable Output, Universal Input | 37.084mm | RoHS Compliant | Lead Free | ||
![]() SWF240P-24-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~70°C | 2013 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 240W | 1 | CE, cURus | 92% | 3kV | 20A | 10A | - | Adjustable Output, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() SWF240P-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 240W | 1 | CE, cURus | 92% | 3kV | 20A | 10A | - | Adjustable Output, Remote On/Off, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() HWB060S-05-RM Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.50 H 170.0mmx92.0mmx38.0mm | Active | - | Open Frame | ITE (Commercial), Medical | 60W | 60W | 1 | CE, cURus, GS | 75% | - | 10A | - | - | Load Sharing, Universal Input | 38.1mm | RoHS Compliant | - | ||
![]() HWB015D-15-R-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 15V | -10°C~60°C | 2013 | HWB (15W) | 4.33Lx3.62W x 1.38 H 110.0mmx92.0mmx35.0mm | Active | - | Open Frame | ITE (Commercial) | - | 15W | 2 | CE, cURus, GS | 75% | - | 650mA | 650mA 650mA | -15V | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | - | ||
![]() HWB030S-15-R-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | - | Enclosed | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, GS | 80% | - | 2.6A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | - | ||
![]() HWB030S-12-R-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | - | Enclosed | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, GS | 77% | - | 3A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | - | ||
![]() HWB030S-12-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.34 H 136.0mmx92.0mmx34.0mm | Active | - | Open Frame | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, GS | 77% | - | 3A | - | - | Load Sharing, Universal Input | 34.036mm | RoHS Compliant | - | ||
![]() SWF100P-24-L Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF100P (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE, cURus | 89% | 3kV | 4.2A | - | - | Adjustable Output, Universal Input | 33.02mm | RoHS Compliant | - | ||
![]() SWF150P-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 150W | 1 | CE, cURus | 91% | 3kV | 12.6A | 6.3A | - | Adjustable Output, Remote On/Off, Universal Input | 37.084mm | RoHS Compliant | - | ||
![]() HWB060S-12-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 80% | - | 5.2A | - | - | Load Sharing, Universal Input | 39.116mm | RoHS Compliant | Lead Free | ||
![]() SWF100P-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF100P (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE, cURus | 89% | 3kV | 4.2A | - | - | Adjustable Output, Remote On/Off, Universal Input | 33.02mm | RoHS Compliant | Lead Free | ||
![]() SWF050P-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF050P (50W) | 5.20Lx1.97W x 1.12 H 132.0mmx50.0mmx28.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | 50W | 1 | CE, cURus | 85% | 3kV | 2.1A | - | - | Adjustable Output, Remote On/Off, Universal Input | 28.448mm | RoHS Compliant | - | ||
![]() SWF050P-24-L-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF050P (50W) | 5.20Lx1.97W x 1.12 H 132.0mmx50.0mmx28.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | 50W | 1 | CE, cURus | 85% | 3kV | 2.1A | - | - | Adjustable Output, Remote On/Off, Universal Input | 28.448mm | RoHS Compliant | Lead Free | ||
![]() SWF240P-24-LC-R-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | 240W | 1 | CE, cURus | 92% | 3kV | 20A | - | - | Adjustable Output, Remote On/Off, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() HWB015S-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (15W) | 4.33Lx3.62W x 1.38 H 110.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | 15W | 1 | CE, cURus, GS | 70% | - | 3A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | - | ||
![]() SWF150P-24-L-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | 2013 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 150W | 1 | CE, cURus | 91% | 3kV | 12.6A | 6.3A | - | Adjustable Output, Remote On/Off, Universal Input | 37.084mm | RoHS Compliant | Lead Free |