- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Voltage - Output 2 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HWB015D-15-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 15V | -10°C~60°C | 2013 | HWB (15W) | 4.33Lx3.62W x 1.38 H 110.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 15W | 2 | CE, cURus, GS | 75% | - | 650mA | 650mA 650mA | -15V | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() HWB060S-15-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 15V | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 85% | - | 5.2A | - | - | Load Sharing, Universal Input | 39.116mm | RoHS Compliant | Lead Free | ||
![]() HWB015S-05-M-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (15W) | 4.33Lx3.62W x 1.38 H 110.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 15W | 15W | 1 | CE, cURus, GS | 70% | - | 3A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() HWB030S-15-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, GS | 80% | - | 2.6A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() HWB030S-15-M-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 30W | 30W | 1 | CE, cURus, GS | 80% | - | 2.6A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() SWG050-12 Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 4.72Lx1.22W x 3.23 H 120.0mmx31.0mmx82.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | 50W | 1 | cURus | 82% | 3kV | 4.3A | - | - | DC Input Capable, Universal Input | 82.042mm | RoHS Compliant | Lead Free | ||
![]() HWB030S-12-M-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 30W | 30W | 1 | CE, cURus, GS | 77% | - | 3A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | - | ||
![]() HWB030S-12-M Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.34 H 136.0mmx92.0mmx34.0mm | Active | - | Open Frame | ITE (Commercial), Medical | 30W | 30W | 1 | CE, cURus, GS | 77% | - | 3A | - | - | Load Sharing, Universal Input | 34.036mm | RoHS Compliant | Lead Free | ||
![]() HWB060S-24-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | - | Enclosed | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 85% | - | 3.5A | - | - | Load Sharing, Universal Input | 39.116mm | RoHS Compliant | Lead Free | ||
![]() SWG030-12-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 12V | -10°C~71°C With Derating | 2014 | SWG030 (30W) | 4.06Lx3.07W x 1.22 H 103.0mmx78.0mmx31.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, DEMKO | 78% | 3kV | 2.5A | - | - | DC Input Capable, Universal Input | 30.988mm | RoHS Compliant | - | ||
![]() SWG050-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 5V | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 5.35Lx3.25W x 1.36 H 135.8mmx82.5mmx34.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 82% | 3kV | 10A | - | - | DC Input Capable, PFC, Universal Input | 34.544mm | RoHS Compliant | Lead Free | ||
![]() SWG150-24-C-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 6.67Lx3.68W x 1.48 H 168.6mmx93.5mmx37.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Universal Input | 37.592mm | RoHS Compliant | Lead Free | ||
![]() SWG150-24-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 6.64Lx3.66W x 1.34 H 168.6mmx93.0mmx34.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Universal Input | 34.036mm | RoHS Compliant | - | ||
![]() SWG100-24-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 5.85Lx3.68W x 1.26 H 148.5mmx93.5mmx32.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 86% | 3kV | 4.5A | - | - | DC Input Capable, PFC, Universal Input | 32.004mm | RoHS Compliant | Lead Free | ||
![]() SWG150-24-C-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 7.20Lx3.68W x 1.48 H 183.0mmx93.5mmx37.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 37.592mm | RoHS Compliant | - | ||
![]() SWG030-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG030 (30W) | 4.68Lx3.07W x 1.36 H 118.8mmx78.0mmx34.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, DEMKO | 77% | 3kV | 6A | - | - | DC Input Capable, Universal Input | 34.544mm | RoHS Compliant | - | ||
![]() SWG150-24-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 7.20Lx3.66W x 1.34 H 183.0mmx93.0mmx34.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 34.036mm | RoHS Compliant | - | ||
![]() SWG050-12-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 12V | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 5.35Lx3.23W x 1.22 H 135.8mmx82.0mmx31.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 82% | 3kV | 4.3A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 30.988mm | RoHS Compliant | - | ||
![]() SWG100-12-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 12V | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 6.38Lx3.66W x 1.26 H 162.0mmx93.0mmx32.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 83% | 3kV | 8.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 32.004mm | RoHS Compliant | - | ||
![]() SWG150-24-C-R-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 6.67Lx3.68W x 1.48 H 168.6mmx93.5mmx37.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 37.592mm | RoHS Compliant | - |