- Applications
- Approval Agency
- Efficiency
- Factory Lead Time
- Features
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Sanken AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Voltage - Output 2 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWG100-24-C-R-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 5.85Lx3.68W x 1.40 H 148.5mmx93.5mmx35.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 86% | 3kV | 4.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 35.56mm | RoHS Compliant | - | ||
![]() SWG050-24-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~71°C With Derating | 2014 | SWG050 (50W) | 5.35Lx3.25W x 1.36 H 135.8mmx82.5mmx34.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CE, cURus, DEMKO | 84% | 3kV | 2.2A | - | - | DC Input Capable, PFC, Universal Input | 34.544mm | RoHS Compliant | Lead Free | ||
![]() SWG100-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 5V | -10°C~71°C With Derating | 2014 | SWG100 (100W) | 6.38Lx3.68W x 1.40 H 162.0mmx93.5mmx35.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE, cURus, DEMKO | 84% | 3kV | 20A | - | - | DC Input Capable, PFC, Universal Input | 35.56mm | RoHS Compliant | Lead Free | ||
![]() SWG150-24-R-CN Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~71°C With Derating | 2014 | SWG150 (150W) | 6.64Lx3.66W x 1.34 H 168.6mmx93.0mmx34.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus, DEMKO | 88% | 3kV | 6.5A | - | - | DC Input Capable, PFC, Remote On/Off, Universal Input | 34.036mm | RoHS Compliant | - | ||
![]() SWF150P-36-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 36V | -10°C~70°C With Derating | 2015 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 150W | 1 | CE | 91% | 3kV | 4.2A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 37.084mm | RoHS Compliant | - | ||
![]() SWF100P-36-L-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF100P (100W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE | 89% | 3kV | 2.8A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 44.958mm | RoHS Compliant | - | ||
![]() SWF150P-48-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF150P (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 150W | 1 | CE | 91% | 3kV | 3.2A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 37.084mm | RoHS Compliant | - | ||
![]() SWF240P-36-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 240W | 240W | 1 | CE | 92% | 3kV | 6.7A | - | - | Adjustable Output, PFC, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() SWF240P-48-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 240W | 240W | 1 | CE | 92% | 3kV | 5A | - | - | Adjustable Output, PFC, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() SWF100P-48-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 48V | -10°C~70°C With Derating | 2015 | SWF100P (100W) | 6.10Lx2.44W x 1.32 H 155.0mmx62.0mmx33.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE | 89% | 3kV | 2.1A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 33.528mm | RoHS Compliant | - | ||
![]() HWB030D-15-M-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 15V | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 30W | 2 | CE, cURus, GS | 80% | - | 1.3A | - | -15V | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() SWF100P-36-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF100P (100W) | 6.10Lx2.44W x 1.32 H 155.0mmx62.0mmx33.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 100W | 100W | 1 | CE | 89% | 3kV | 2.8A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 33.528mm | RoHS Compliant | - | ||
![]() SWF240P-36-R-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 240W | 240W | 1 | CE | 92% | 3kV | 6.7A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 41.91mm | RoHS Compliant | - | ||
![]() SWF240P-48-L-T Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2015 | SWF240P (240W) | 8.35Lx3.86W x 2.32 H 212.0mmx98.0mmx59.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 240W | 240W | 1 | CE | 92% | 3kV | 5A | - | - | Adjustable Output, PFC, Universal Input | 58.928mm | RoHS Compliant | - | ||
![]() SWF100P-48-LC-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 48V | -10°C~70°C With Derating | 2015 | SWF100P (100W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE | 89% | 3kV | 2.1A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 44.958mm | RoHS Compliant | - | ||
![]() HWB060S-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 60W | 60W | 1 | CE, cURus, GS | 75% | - | 10A | - | - | Load Sharing, Universal Input | 39.116mm | RoHS Compliant | Lead Free | ||
![]() HWB030S-05-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C | 2013 | HWB (30W) | 5.35Lx3.62W x 1.38 H 136.0mmx92.0mmx35.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 30W | 30W | 1 | CE, cURus, GS | 75% | - | 6A | - | - | Load Sharing, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() SWF150P-36-L-R Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 36V | -10°C~70°C With Derating | 2015 | SWF150P (150W) | 7.40Lx3.35W x 1.85 H 188.0mmx85.0mmx47.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE | 91% | 3kV | 4.2A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 46.99mm | RoHS Compliant | - | ||
![]() HWB060S-24-M-C Sanken | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 24V | -10°C~60°C | 2013 | HWB (60W) | 6.69Lx3.62W x 1.54 H 170.0mmx92.0mmx39.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 60W | 60W | 1 | CE, cURus, GS | 85% | - | 3.5A | - | - | Load Sharing, Universal Input | 39.116mm | RoHS Compliant | Lead Free | ||
![]() SWF240P-24-LC Sanken | In Stock | - | - | 14 Weeks | - | Chassis Mount | 24V | -10°C~70°C | 2013 | SWF240P (240W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 240W | - | 1 | CE, cURus | 92% | 3kV | - | 10A | - | Adjustable Output, Universal Input | - | RoHS Compliant | - |